Newport MKS Indexed Filter Wheel, Dual Six Position, 1.0 in. Diameter 5254NF

Description
The 5254NF Dual Filter Wheel uses threaded Delrin® inserts to give you the flexibility to hold and easily swap any collection of 1.0 in. (25.4 mm) diameter filters or optics. The dual six position filter wheels are mechanically indexed for precise positioning when switching from filter to filter.
Request a Quote
Description
The 5254NF Dual Filter Wheel uses threaded Delrin® inserts to give you the flexibility to hold and easily swap any collection of 1.0 in. (25.4 mm) diameter filters or optics. The dual six position filter wheels are mechanically indexed for precise positioning when switching from filter to filter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Indexed Filter Wheel, Dual Six Position, 1.0 in. Diameter - 5254NF - Newport MKS
Irvine, CA, United States
Indexed Filter Wheel, Dual Six Position, 1.0 in. Diameter
5254NF
Indexed Filter Wheel, Dual Six Position, 1.0 in. Diameter 5254NF
The 5254NF Dual Filter Wheel uses threaded Delrin® inserts to give you the flexibility to hold and easily swap any collection of 1.0 in. (25.4 mm) diameter filters or optics. The dual six position filter wheels are mechanically indexed for precise positioning when switching from filter to filter.

The 5254NF Dual Filter Wheel uses threaded Delrin® inserts to give you the flexibility to hold and easily swap any collection of 1.0 in. (25.4 mm) diameter filters or optics. The dual six position filter wheels are mechanically indexed for precise positioning when switching from filter to filter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 5254NF
Product Name Indexed Filter Wheel, Dual Six Position, 1.0 in. Diameter
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Neutral Density Filter, 0.3 Optical Density, 1.0 in. Diameter - 5233 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 21.5 mm (0.8465 inch)
Thickness 1.1 mm (0.0433 inch)
View Details
Optical Filter, Shortpass, 25.4 mm, 850 nm Cut-off, 475-835 nm Transmission - 10SWF-850-B - Newport MKS
Specs
Filter Type Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Optical Filter, Visible Absorbing, 50.8 x 50.8 mm, Hoya U-340 Glass - FSQ-U340 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Visible Absorbing Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 3.0 OD - FBS-ND30 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 3 mm (0.1181 inch)
View Details