Newport MKS Fiber Optic Coupler, Benchtop, 50/50, 2 x 2, 1310/1550 nm, FC/APC. F-CPL-L22355-A

Description
The F-CPL-L22355-A Benchtop Coupler features male bulkhead connectors instead of fragile fiber pigtails. It mounts easily to optical tables and can withstand frequent handling. Four strong magnets hold the rugged package securely onto steel surfaces. Two countersunk holes, spaced 25 mm/1 in. apart and compatible with mounting patterns of optical tables, provide yet another mounting option. The lack of fiber pigtails also decreases the optical path delay between the entrance and exit ports, which is an attractive feature for ultra-short pulses and interferometric applications. This 50/50 broadband 2 x 2 coupler has FC/APC connectors and is optimized for operation at both 1310 and 1550 nm (dual window). While supplies last!
Request a Quote
Description
The F-CPL-L22355-A Benchtop Coupler features male bulkhead connectors instead of fragile fiber pigtails. It mounts easily to optical tables and can withstand frequent handling. Four strong magnets hold the rugged package securely onto steel surfaces. Two countersunk holes, spaced 25 mm/1 in. apart and compatible with mounting patterns of optical tables, provide yet another mounting option. The lack of fiber pigtails also decreases the optical path delay between the entrance and exit ports, which is an attractive feature for ultra-short pulses and interferometric applications. This 50/50 broadband 2 x 2 coupler has FC/APC connectors and is optimized for operation at both 1310 and 1550 nm (dual window). While supplies last!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Coupler, Benchtop, 50/50, 2 x 2, 1310/1550 nm, FC/APC. - F-CPL-L22355-A - Newport MKS
Irvine, CA, United States
Fiber Optic Coupler, Benchtop, 50/50, 2 x 2, 1310/1550 nm, FC/APC.
F-CPL-L22355-A
Fiber Optic Coupler, Benchtop, 50/50, 2 x 2, 1310/1550 nm, FC/APC. F-CPL-L22355-A
The F-CPL-L22355-A Benchtop Coupler features male bulkhead connectors instead of fragile fiber pigtails. It mounts easily to optical tables and can withstand frequent handling. Four strong magnets hold the rugged package securely onto steel surfaces. Two countersunk holes, spaced 25 mm/1 in. apart and compatible with mounting patterns of optical tables, provide yet another mounting option. The lack of fiber pigtails also decreases the optical path delay between the entrance and exit ports, which is an attractive feature for ultra-short pulses and interferometric applications. This 50/50 broadband 2 x 2 coupler has FC/APC connectors and is optimized for operation at both 1310 and 1550 nm (dual window). While supplies last!

The F-CPL-L22355-A Benchtop Coupler features male bulkhead connectors instead of fragile fiber pigtails. It mounts easily to optical tables and can withstand frequent handling. Four strong magnets hold the rugged package securely onto steel surfaces. Two countersunk holes, spaced 25 mm/1 in. apart and compatible with mounting patterns of optical tables, provide yet another mounting option. The lack of fiber pigtails also decreases the optical path delay between the entrance and exit ports, which is an attractive feature for ultra-short pulses and interferometric applications. This 50/50 broadband 2 x 2 coupler has FC/APC connectors and is optimized for operation at both 1310 and 1550 nm (dual window).

While supplies last!

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Couplers
Product Number F-CPL-L22355-A
Product Name Fiber Optic Coupler, Benchtop, 50/50, 2 x 2, 1310/1550 nm, FC/APC.
Cable Type Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber Coupler, Broadband, 1 x 2, 50/50, 1310/1550nm, FC/UPC - F-CPL-B12355-FCUPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details
Optical Fiber Coupler, Broadband, 1 x 2, 50/50, 1310/1550nm - F-CPL-B12355 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1550 nm; 1310/1550 nm
Coupler Package B
View Details
Optical Fiber Coupler, Single Wavelength, 1 x 4, 1310 nm - F-CPL-S14130 - Newport MKS
Specs
Cable Type Single Mode
Wavelength 1310 nm
Coupler Package C
View Details
Optical Fiber Coupler, Single Wavelength, 1 x 2, 50/50, 633nm, FC/APC - F-CPL-S12635-FCAPC - Newport MKS
Specs
Cable Type Single Mode
Wavelength 633 nm; 633 nm
Coupler Package A
View Details