Newport MKS Fiber-optic Collimator, SMA, 543 nm, 3.0 mm beam F-C5-S3-543

Description
The F-C5-S3-543 Collimator is designed to accept SMA type fiber connectors and collimate a 543 nm beam exiting a single-mode fiber to a 3.0 mm beam. Conversely, a laser beam can be launched into the assembly to focus the beam into a connected fiber. High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Optical Post Mounting For post mounting these F-C5 Series collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components. FC or SMA Fiber Connections F-C5 Series collimators accept common FC or SMA type connectorized optical fiber. Optical Post Mounting For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Advanced AR Coatings Offer Excellent Performance High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Coatings are offered for 543 nm, 780 nm, 1310 nm, and 1550 nm. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.
Request a Quote
Description
The F-C5-S3-543 Collimator is designed to accept SMA type fiber connectors and collimate a 543 nm beam exiting a single-mode fiber to a 3.0 mm beam. Conversely, a laser beam can be launched into the assembly to focus the beam into a connected fiber. High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Optical Post Mounting For post mounting these F-C5 Series collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components. FC or SMA Fiber Connections F-C5 Series collimators accept common FC or SMA type connectorized optical fiber. Optical Post Mounting For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Advanced AR Coatings Offer Excellent Performance High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Coatings are offered for 543 nm, 780 nm, 1310 nm, and 1550 nm. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-optic Collimator, SMA, 543 nm, 3.0 mm beam - F-C5-S3-543 - Newport MKS
Irvine, CA, United States
Fiber-optic Collimator, SMA, 543 nm, 3.0 mm beam
F-C5-S3-543
Fiber-optic Collimator, SMA, 543 nm, 3.0 mm beam F-C5-S3-543
The F-C5-S3-543 Collimator is designed to accept SMA type fiber connectors and collimate a 543 nm beam exiting a single-mode fiber to a 3.0 mm beam. Conversely, a laser beam can be launched into the assembly to focus the beam into a connected fiber. High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Optical Post Mounting For post mounting these F-C5 Series collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components. FC or SMA Fiber Connections F-C5 Series collimators accept common FC or SMA type connectorized optical fiber. Optical Post Mounting For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts. Advanced AR Coatings Offer Excellent Performance High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Coatings are offered for 543 nm, 780 nm, 1310 nm, and 1550 nm. Applications Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.

The F-C5-S3-543 Collimator is designed to accept SMA type fiber connectors and collimate a 543 nm beam exiting a single-mode fiber to a 3.0 mm beam. Conversely, a laser beam can be launched into the assembly to focus the beam into a connected fiber. High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction.

Optical Post Mounting


For post mounting these F-C5 Series collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts.

Applications

Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.

FC or SMA Fiber Connections

F-C5 Series collimators accept common FC or SMA type connectorized optical fiber.

Optical Post Mounting

For post mounting these collimators, we suggest the model CLH-11 adaptor which fits into most 1 inch mirror mounts.

Advanced AR Coatings Offer Excellent Performance


High quality, broadband AR coated, glass aspheric lenses are used for low insertion loss and beam sizes only limited by diffraction. Coatings are offered for 543 nm, 780 nm, 1310 nm, and 1550 nm.

Applications


Applications include laser beam delivery systems, as well as coupling the output of a fiber into a detector. Applications of pairs of collimators include beam expansion systems for lab applications, as well as fiber-to-fiber coupling in compact components.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lens Assemblies
Product Number F-C5-S3-543
Product Name Fiber-optic Collimator, SMA, 543 nm, 3.0 mm beam
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Pigtailed Collimator, 1310nm, 9/125µm Singlemode Bare Fiber. - F-COL-9-13 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Diameter / Width 0.5000 mm (0.0197 inch)
View Details
F-O Collimator, SMA, 1310 nm, 2.0 mm beam - F-C5-S2-1310 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
Fiber-optic Collimator, Adjustable, 600 - 1000 nm, FC/APC - F-H10-NIR-APC - Newport MKS
Specs
Type Collimator
Wavelength 600 to 1000 nm (6000 to 10000 Å)
Aperture 10 mm (0.3937 inch)
View Details
Fiber-optic Collimator, Adjustable, 375-600 nm, 6 mm Aperture, FC/PC - F-H5-VIS-FC - Newport MKS
Specs
Type Collimator
Wavelength 375 to 600 nm (3750 to 6000 Å)
Aperture 6 mm (0.2362 inch)
View Details