Newport MKS Fiber Coupler, Five-Axis, Bare Singlemode Fibers F-915

Description
The F-915 Single-Mode Fiber Coupler offers efficient single-mode coupling of a laser beam into a bare single-mode optical fiber. It provides the sub-micron positioning resolution necessary for high single-mode coupling efficiency. Fine translation and focus, required to position the focused laser beam on the fiber end face, are provided by the three-axis positioner that holds the fiber chuck - high-resolution 100 TPI adjustment screws for smooth XY adjustment and a knurled knob with 80 TPI thread for axial Z motion. Sub-micron resolution, required to optimize coupling to single-mode fibers, is provided by the kinematic tip and tilt stage that also uses 100 TPI adjustment screws to pivot the lens/fiber-holder assembly. Unlike conventional couplers, in which positioner runouts can exceed fiber misalignment tolerances, the fine-tuning tilt adjustments only introduce a second order translation of the beam. The couplers’ optical axis height is fixed at a nominal 3 inch (75 mm), and they have a pattern of tapped and clearance holes in their base for convenient mounting on Newport tables and breadboards. Microscope objective and fiber chuck are sold separately.
Request a Quote
Description
The F-915 Single-Mode Fiber Coupler offers efficient single-mode coupling of a laser beam into a bare single-mode optical fiber. It provides the sub-micron positioning resolution necessary for high single-mode coupling efficiency. Fine translation and focus, required to position the focused laser beam on the fiber end face, are provided by the three-axis positioner that holds the fiber chuck - high-resolution 100 TPI adjustment screws for smooth XY adjustment and a knurled knob with 80 TPI thread for axial Z motion. Sub-micron resolution, required to optimize coupling to single-mode fibers, is provided by the kinematic tip and tilt stage that also uses 100 TPI adjustment screws to pivot the lens/fiber-holder assembly. Unlike conventional couplers, in which positioner runouts can exceed fiber misalignment tolerances, the fine-tuning tilt adjustments only introduce a second order translation of the beam. The couplers’ optical axis height is fixed at a nominal 3 inch (75 mm), and they have a pattern of tapped and clearance holes in their base for convenient mounting on Newport tables and breadboards. Microscope objective and fiber chuck are sold separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Coupler, Five-Axis, Bare Singlemode Fibers - F-915 - Newport MKS
Irvine, CA, United States
Fiber Coupler, Five-Axis, Bare Singlemode Fibers
F-915
Fiber Coupler, Five-Axis, Bare Singlemode Fibers F-915
The F-915 Single-Mode Fiber Coupler offers efficient single-mode coupling of a laser beam into a bare single-mode optical fiber. It provides the sub-micron positioning resolution necessary for high single-mode coupling efficiency. Fine translation and focus, required to position the focused laser beam on the fiber end face, are provided by the three-axis positioner that holds the fiber chuck - high-resolution 100 TPI adjustment screws for smooth XY adjustment and a knurled knob with 80 TPI thread for axial Z motion. Sub-micron resolution, required to optimize coupling to single-mode fibers, is provided by the kinematic tip and tilt stage that also uses 100 TPI adjustment screws to pivot the lens/fiber-holder assembly. Unlike conventional couplers, in which positioner runouts can exceed fiber misalignment tolerances, the fine-tuning tilt adjustments only introduce a second order translation of the beam. The couplers’ optical axis height is fixed at a nominal 3 inch (75 mm), and they have a pattern of tapped and clearance holes in their base for convenient mounting on Newport tables and breadboards. Microscope objective and fiber chuck are sold separately.

The F-915 Single-Mode Fiber Coupler offers efficient single-mode coupling of a laser beam into a bare single-mode optical fiber. It provides the sub-micron positioning resolution necessary for high single-mode coupling efficiency. Fine translation and focus, required to position the focused laser beam on the fiber end face, are provided by the three-axis positioner that holds the fiber chuck - high-resolution 100 TPI adjustment screws for smooth XY adjustment and a knurled knob with 80 TPI thread for axial Z motion. Sub-micron resolution, required to optimize coupling to single-mode fibers, is provided by the kinematic tip and tilt stage that also uses 100 TPI adjustment screws to pivot the lens/fiber-holder assembly. Unlike conventional couplers, in which positioner runouts can exceed fiber misalignment tolerances, the fine-tuning tilt adjustments only introduce a second order translation of the beam. The couplers’ optical axis height is fixed at a nominal 3 inch (75 mm), and they have a pattern of tapped and clearance holes in their base for convenient mounting on Newport tables and breadboards. Microscope objective and fiber chuck are sold separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number F-915
Product Name Fiber Coupler, Five-Axis, Bare Singlemode Fibers
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Piezo XY Linear Stage, Triple Divide, 12.7 mm, Picomotor, M4, M6 - 9065-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, ULTRAlign, 13 mm, Crossed-Roller, 8-32 & 1/4-20 - 461-XYZ-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5118 inch (13 mm)
Orientation Right-Handed
View Details
Piezo Linear Stage, Triple Divide, 1.0 in., Picomotor, 8-32, 1/4-20 - 9064-X-P - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, 0.5 in. Travel, 4-40, 8-32, 1/4-20, Vacuum, Left-Handed - 9066-XYZ-L-V - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details