Newport MKS Manual Adjuster, High Precision, 8.0 mm Coarse Travel, 0.3 mm Fine Travel DS-4F

Description
Newport’s DS-4F High-Precision Adjuster is based on a novel principle that provides exceptional resolution with 8 mm travel adequate for most uses. High-resolution and value make this adjuster a suitable alternative for a differential micrometer in cases where the direct linear readout of a micrometer is not required. The DS-4F Adjuster employs a unique cone and cam mechanism that provides a precision mechanical advantage effect to multiply the resolution of its high-precision fine-adjustment threads. This approach provides especially smooth motion with excellent resolution and repeatability. This High-Precision Adjuster is well suited for fiber alignment applications with the 466A flexure stages or 561- and 562-XYZ ULTRAlign Stages. Standard Mounting Interface DS-4F adjuster has the industry-standard 9.5-mm mounting interface making it both interchangeable with other micrometers and compatible with almost all Newport stages and mounts. 20 nm Sensitivity The DS-4F high precision adjuster is based on a mechanical lever system that provides exceptional 20 nm adjustment sensitivity. Its high-resolution and value make this adjuster a suitable alternative for a differential micrometer in cases where a direct position readout is not required. To activate the fine adjustment, the coarse adjustment needs to be locked in place with the thumbscrew.
Request a Quote
Description
Newport’s DS-4F High-Precision Adjuster is based on a novel principle that provides exceptional resolution with 8 mm travel adequate for most uses. High-resolution and value make this adjuster a suitable alternative for a differential micrometer in cases where the direct linear readout of a micrometer is not required. The DS-4F Adjuster employs a unique cone and cam mechanism that provides a precision mechanical advantage effect to multiply the resolution of its high-precision fine-adjustment threads. This approach provides especially smooth motion with excellent resolution and repeatability. This High-Precision Adjuster is well suited for fiber alignment applications with the 466A flexure stages or 561- and 562-XYZ ULTRAlign Stages. Standard Mounting Interface DS-4F adjuster has the industry-standard 9.5-mm mounting interface making it both interchangeable with other micrometers and compatible with almost all Newport stages and mounts. 20 nm Sensitivity The DS-4F high precision adjuster is based on a mechanical lever system that provides exceptional 20 nm adjustment sensitivity. Its high-resolution and value make this adjuster a suitable alternative for a differential micrometer in cases where a direct position readout is not required. To activate the fine adjustment, the coarse adjustment needs to be locked in place with the thumbscrew.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Manual Adjuster, High Precision, 8.0 mm Coarse Travel, 0.3 mm Fine Travel - DS-4F - Newport MKS
Irvine, CA, United States
Manual Adjuster, High Precision, 8.0 mm Coarse Travel, 0.3 mm Fine Travel
DS-4F
Manual Adjuster, High Precision, 8.0 mm Coarse Travel, 0.3 mm Fine Travel DS-4F
Newport’s DS-4F High-Precision Adjuster is based on a novel principle that provides exceptional resolution with 8 mm travel adequate for most uses. High-resolution and value make this adjuster a suitable alternative for a differential micrometer in cases where the direct linear readout of a micrometer is not required. The DS-4F Adjuster employs a unique cone and cam mechanism that provides a precision mechanical advantage effect to multiply the resolution of its high-precision fine-adjustment threads. This approach provides especially smooth motion with excellent resolution and repeatability. This High-Precision Adjuster is well suited for fiber alignment applications with the 466A flexure stages or 561- and 562-XYZ ULTRAlign Stages. Standard Mounting Interface DS-4F adjuster has the industry-standard 9.5-mm mounting interface making it both interchangeable with other micrometers and compatible with almost all Newport stages and mounts. 20 nm Sensitivity The DS-4F high precision adjuster is based on a mechanical lever system that provides exceptional 20 nm adjustment sensitivity. Its high-resolution and value make this adjuster a suitable alternative for a differential micrometer in cases where a direct position readout is not required. To activate the fine adjustment, the coarse adjustment needs to be locked in place with the thumbscrew.

Newport’s DS-4F High-Precision Adjuster is based on a novel principle that provides exceptional resolution with 8 mm travel adequate for most uses. High-resolution and value make this adjuster a suitable alternative for a differential micrometer in cases where the direct linear readout of a micrometer is not required. The DS-4F Adjuster employs a unique cone and cam mechanism that provides a precision mechanical advantage effect to multiply the resolution of its high-precision fine-adjustment threads. This approach provides especially smooth motion with excellent resolution and repeatability. This High-Precision Adjuster is well suited for fiber alignment applications with the 466A flexure stages or 561- and 562-XYZ ULTRAlign Stages.

Standard Mounting Interface

DS-4F adjuster has the industry-standard 9.5-mm mounting interface making it both interchangeable with other micrometers and compatible with almost all Newport stages and mounts.

20 nm Sensitivity

The DS-4F high precision adjuster is based on a mechanical lever system that provides exceptional 20 nm adjustment sensitivity. Its high-resolution and value make this adjuster a suitable alternative for a differential micrometer in cases where a direct position readout is not required. To activate the fine adjustment, the coarse adjustment needs to be locked in place with the thumbscrew.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number DS-4F
Product Name Manual Adjuster, High Precision, 8.0 mm Coarse Travel, 0.3 mm Fine Travel
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy - DMH-1 - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 13 mm Travel - HR-13 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer Head, Standard Resolution, 10 mm Travel, 9 lb. Load - BM11.10 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer, 0.5 in. Travel, Unthreaded, For 9062 Series Stages - 9355 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details