Newport MKS Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy DMH-1

Description
The DMH-1 Digital Micrometer is ideal for applications where absolute position or differences between two or more positions need to be recorded. Precision measurements can be made to 0.00005 inch or 1 μm. This micrometer offers a host of features in a compact package and is compatible with most Newport stages. Data Link for Rapid Data Transfer The DMH-DL-U Data Link allows users of the DMH-1 Digital Micrometer a direct line to quickly and accurately transfer the numerical data, in electronic format, to a spreadsheet or word processor. Data from the digital micrometer is transferred with a simple button push. Advanced Micrometer Functionality The DMH-1 will display in inches or millimeters instantly with a push of a button. Added features include SPC output, a position lock, and auto shut-off. The Preset key allows the operator to set any desired measurement on the display and recall that measurement with a simple push of a button. The Zero key allows setting zero measurement at any point along the spindle travel. No More Guessing the Position The digital numeric display on the DMH-1 eliminates the variability error found in reading graduated marks on standard micrometers. Compatible with Newport Stages 461/462 Series 561/562 Series 423/433 Series 426/436 Series 460P Series 460A Series 401/406 Series RS Series GON Series
Request a Quote
Description
The DMH-1 Digital Micrometer is ideal for applications where absolute position or differences between two or more positions need to be recorded. Precision measurements can be made to 0.00005 inch or 1 μm. This micrometer offers a host of features in a compact package and is compatible with most Newport stages. Data Link for Rapid Data Transfer The DMH-DL-U Data Link allows users of the DMH-1 Digital Micrometer a direct line to quickly and accurately transfer the numerical data, in electronic format, to a spreadsheet or word processor. Data from the digital micrometer is transferred with a simple button push. Advanced Micrometer Functionality The DMH-1 will display in inches or millimeters instantly with a push of a button. Added features include SPC output, a position lock, and auto shut-off. The Preset key allows the operator to set any desired measurement on the display and recall that measurement with a simple push of a button. The Zero key allows setting zero measurement at any point along the spindle travel. No More Guessing the Position The digital numeric display on the DMH-1 eliminates the variability error found in reading graduated marks on standard micrometers. Compatible with Newport Stages 461/462 Series 561/562 Series 423/433 Series 426/436 Series 460P Series 460A Series 401/406 Series RS Series GON Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy - DMH-1 - Newport MKS
Irvine, CA, United States
Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy
DMH-1
Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy DMH-1
The DMH-1 Digital Micrometer is ideal for applications where absolute position or differences between two or more positions need to be recorded. Precision measurements can be made to 0.00005 inch or 1 μm. This micrometer offers a host of features in a compact package and is compatible with most Newport stages. Data Link for Rapid Data Transfer The DMH-DL-U Data Link allows users of the DMH-1 Digital Micrometer a direct line to quickly and accurately transfer the numerical data, in electronic format, to a spreadsheet or word processor. Data from the digital micrometer is transferred with a simple button push. Advanced Micrometer Functionality The DMH-1 will display in inches or millimeters instantly with a push of a button. Added features include SPC output, a position lock, and auto shut-off. The Preset key allows the operator to set any desired measurement on the display and recall that measurement with a simple push of a button. The Zero key allows setting zero measurement at any point along the spindle travel. No More Guessing the Position The digital numeric display on the DMH-1 eliminates the variability error found in reading graduated marks on standard micrometers. Compatible with Newport Stages 461/462 Series 561/562 Series 423/433 Series 426/436 Series 460P Series 460A Series 401/406 Series RS Series GON Series

The DMH-1 Digital Micrometer is ideal for applications where absolute position or differences between two or more positions need to be recorded. Precision measurements can be made to 0.00005 inch or 1 μm. This micrometer offers a host of features in a compact package and is compatible with most Newport stages.

Data Link for Rapid Data Transfer

The DMH-DL-U Data Link allows users of the DMH-1 Digital Micrometer a direct line to quickly and accurately transfer the numerical data, in electronic format, to a spreadsheet or word processor. Data from the digital micrometer is transferred with a simple button push.

Advanced Micrometer Functionality

The DMH-1 will display in inches or millimeters instantly with a push of a button. Added features include SPC output, a position lock, and auto shut-off. The Preset key allows the operator to set any desired measurement on the display and recall that measurement with a simple push of a button. The Zero key allows setting zero measurement at any point along the spindle travel.

No More Guessing the Position


The digital numeric display on the DMH-1 eliminates the variability error found in reading graduated marks on standard micrometers.

Compatible with Newport Stages


  • 461/462 Series
  • 561/562 Series
  • 423/433 Series
  • 426/436 Series
  • 460P Series
  • 460A Series
  • 401/406 Series
  • RS Series
  • GON Series
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number DMH-1
Product Name Digital Micrometer, 25.4 mm Travel, ±2 µm Accuracy
Measurement Scale / Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Vernier Micrometer Head, 6 mm Travel, 9 lb. Load, 50.8 TPI, Unthreaded, Vacuum - SM-06V6 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Vernier Micrometer Pack, 25 mm Travel, 23 lb. Load, 50.8 TPI, Qty 10 - SM-25-PK - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer Head, Standard Resolution, 25 mm Travel, 23 lb. Load - BM17.25 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Vernier Micrometer Head, 50 mm Travel, 23 lb. Load Capacity, 50.8 TPI, Vacuum - SM-50V6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details