Newport MKS Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -200 mm FL, 1064 nm CSV200AR.33

Description
The CSV200AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote
Description
The CSV200AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -200 mm FL, 1064 nm - CSV200AR.33 - Newport MKS
Irvine, CA, United States
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -200 mm FL, 1064 nm
CSV200AR.33
Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -200 mm FL, 1064 nm CSV200AR.33
The CSV200AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

The CSV200AR.33 Plano-Concave Cylindrical Lens is a 1064 nm anti-reflection coated, fused silica plano-concave cylindrical lens with a 2 inch (50.8 mm) length and a 2 inch (50.8 mm) width and an effective focal length of -200 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's UV grade fused silica precision cylindrical lenses are polished to tight tolerances to ensure minimum wavefront distortion. UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CSV200AR.33
Product Name Cylindrical Lens, UVFS, Plano-Concave, 2 x 2 in., -200 mm FL, 1064 nm
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -202 mm (-7.94 inch)
Center Thickness 2.5 mm (0.0984 inch)
Edge Thickness 5.93 mm (0.2335 inch)
Radius of Curvature -92 mm (-3.62 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Aspherical Lenses, Achromatic, 12.50 mm Diameter, 20.00 mm EFL - APAC13 - Newport MKS
Specs
Lens Type Achromats; Aspheric
Focal Length 16.07 mm (0.6327 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Plano-Convex Lens, Calcium Fluoride, 25.4 mm, 500 mm FL, 180-8000 nm - CAPX17 - Newport MKS
Specs
Lens Type Spherical Lens
Center Thickness 4 mm (0.1575 inch)
Edge Thickness 3.61 mm (0.1421 inch)
View Details
Cylindrical Lens, Plano-Concave, N-BK7, 50.8x25.4mm, -75mm FL, 430-700nm - CKV075AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -78.96 mm (-3.11 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 75.6 mm EFL, 1064nm - KBX058AR.33 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 73.89 mm (2.91 inch)
Center Thickness 5.1 mm (0.2009 inch)
View Details