Newport MKS Motorized Rotation Stage, SR50CC Integrated with CONEX-CC Controller CONEX-SR50CC

Description
CONEX-SR50CC is a compact rotation stage integrated with a CONEX-CC controller designed to rotate optical components up to 1-inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. SR50CC has a higher resolution (0.001°), better repeatability, and accuracy than PR50CC. The CONEX-CC is a very compact and inexpensive linear driver that has been optimized for Newport’s low power DC servo motor driven devices. Compared to cheaper PWM amplifiers, the CONEX-CC delivers smoother motion with less electrical noise and significantly less motor heating. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. Compact Controller and Stage In terms of size, the CONEX-CC controller is comparable to a deck of cards. Depending on the motor type, up to 3 CONEX-PP or 6 CONEX-CC can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. Newport also offers the stand alone version of these Low Profile Rotation Stages. Scalable Architecture The CONEX rotation units can be connected via daisy chain to create either multi-axis DC systems or multi-axis PP systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system. Additionally, analog and digital inputs can be implemented into the controller through the CONEX-IOD. Out-of-the-box Control For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. Linear Amplifier in DC Units The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less motor heating.
Request a Quote Datasheet
Description
CONEX-SR50CC is a compact rotation stage integrated with a CONEX-CC controller designed to rotate optical components up to 1-inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. SR50CC has a higher resolution (0.001°), better repeatability, and accuracy than PR50CC. The CONEX-CC is a very compact and inexpensive linear driver that has been optimized for Newport’s low power DC servo motor driven devices. Compared to cheaper PWM amplifiers, the CONEX-CC delivers smoother motion with less electrical noise and significantly less motor heating. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. Compact Controller and Stage In terms of size, the CONEX-CC controller is comparable to a deck of cards. Depending on the motor type, up to 3 CONEX-PP or 6 CONEX-CC can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. Newport also offers the stand alone version of these Low Profile Rotation Stages. Scalable Architecture The CONEX rotation units can be connected via daisy chain to create either multi-axis DC systems or multi-axis PP systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system. Additionally, analog and digital inputs can be implemented into the controller through the CONEX-IOD. Out-of-the-box Control For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. Linear Amplifier in DC Units The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less motor heating.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, SR50CC Integrated with CONEX-CC Controller - CONEX-SR50CC - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, SR50CC Integrated with CONEX-CC Controller
CONEX-SR50CC
Motorized Rotation Stage, SR50CC Integrated with CONEX-CC Controller CONEX-SR50CC
CONEX-SR50CC is a compact rotation stage integrated with a CONEX-CC controller designed to rotate optical components up to 1-inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. SR50CC has a higher resolution (0.001°), better repeatability, and accuracy than PR50CC. The CONEX-CC is a very compact and inexpensive linear driver that has been optimized for Newport’s low power DC servo motor driven devices. Compared to cheaper PWM amplifiers, the CONEX-CC delivers smoother motion with less electrical noise and significantly less motor heating. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. Compact Controller and Stage In terms of size, the CONEX-CC controller is comparable to a deck of cards. Depending on the motor type, up to 3 CONEX-PP or 6 CONEX-CC can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. Newport also offers the stand alone version of these Low Profile Rotation Stages. Scalable Architecture The CONEX rotation units can be connected via daisy chain to create either multi-axis DC systems or multi-axis PP systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system. Additionally, analog and digital inputs can be implemented into the controller through the CONEX-IOD. Out-of-the-box Control For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. Linear Amplifier in DC Units The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less motor heating.

CONEX-SR50CC is a compact rotation stage integrated with a CONEX-CC controller designed to rotate optical components up to 1-inch diameter, such as polarizers, wave plates, or wedges. The small size allows use in confined spaces, such as laser cavities, disk texturing machines, or manufacturing areas for fiber optical components. SR50CC has a higher resolution (0.001°), better repeatability, and accuracy than PR50CC. The CONEX-CC is a very compact and inexpensive linear driver that has been optimized for Newport’s low power DC servo motor driven devices. Compared to cheaper PWM amplifiers, the CONEX-CC delivers smoother motion with less electrical noise and significantly less motor heating.

The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available.

Compact Controller and Stage

In terms of size, the CONEX-CC controller is comparable to a deck of cards. Depending on the motor type, up to 3 CONEX-PP or 6 CONEX-CC can fit on a CONEX-BP baseplate. Both controller and stage are compact and ideal for space-confined or access-limited applications. Newport also offers the stand alone version of these Low Profile Rotation Stages.


Scalable Architecture


The CONEX rotation units can be connected via daisy chain to create either multi-axis DC systems or multi-axis PP systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system. Additionally, analog and digital inputs can be implemented into the controller through the CONEX-IOD.

Out-of-the-box Control


For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI.

Linear Amplifier in DC Units


The low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less motor heating.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number CONEX-SR50CC
Product Name Motorized Rotation Stage, SR50CC Integrated with CONEX-CC Controller
Load Capacity 6.74 lbs (3.06 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, 120 mm, High-Torque DC Drive, Direct Encoder - RV120HAHL - Newport MKS
Specs
Drive Mechanism Direct Drive
Load Capacity 405 lbs (184 kg)
Rotary Velocity 16 deg/sec
View Details
Manual Rotation Stage, Steel, 3.11 in. Diameter, 4° Fine, 8-32, 1/4-20 - UTR80 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 44.96 lbs (20.39 kg)
Platter 3.11 inch (79 mm)
View Details
Manual Rotation Stage, Steel, 1.81 in. Diameter, 4° Fine, 8-32, 1/4-20 - UTR46 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 6.74 lbs (3.06 kg)
Platter 1.81 inch (46 mm)
View Details
Motorized Rotation Stage, 350 mm, High-Torque DC Drive - RV350CCHL - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 16 deg/sec
Torque Capacity 2.65E-4 In-lbs (3.06E-4 kg-cm)
View Details