Newport MKS Motorized Linear Stage, MFA-CC Integrated with CONEX-CC Controller CONEX-MFACC

Description
The CONEX-MFACC, a compact, all-steel construction linear stages with integrated controller, provides precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The CONEX-MFACC features a DC-motor with an integrated gear-box and a motor-mounted high resolution rotary encoder. Faster motion with higher reliability and lower backlash makes it ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. Typical applications for this stage are fiber optic alignment, laser diode research, bio-medical applications and inspection systems. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. Scalable Architecture The CONEX-MFACC can be daisy chained to create multi-axis systems. For added convenience, the power can be shared with up to 5 modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system. Additionally, analog and digital inputs can be implemented into the controller through the CONEX-IOD. Compact Controller with Integrated Stage In terms of size, the CONEX-CC controller is comparable to a deck of cards, only measuring 93 x 53 x 23 mm. Six controllers can fit on a CONEX-BP baseplate. The CONEX-MFACC is ideal for space-confined applications. All Steel Stage The full steel body of the MFA allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity. USB Communication with PC Communication between the CONEX™ controller and PC is achieved via the integrated USB interface, providing a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 are embedded onto the controller. Simple Programming with Extensive Language Options Advanced application programming is simplified by using mnemonic ASCII commands. Newport provides a free GUI that allows the user to access and execute over 60 intuitive ASCII commands. Alternatively, additional drivers are available for LabVIEW™ as well as communication DLL’s for other languages. Linear Amplifier Low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less motor heating. Out-of-the-box Control For out-of-the box control, the CONEX-CC is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI.
Request a Quote Datasheet
Description
The CONEX-MFACC, a compact, all-steel construction linear stages with integrated controller, provides precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The CONEX-MFACC features a DC-motor with an integrated gear-box and a motor-mounted high resolution rotary encoder. Faster motion with higher reliability and lower backlash makes it ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. Typical applications for this stage are fiber optic alignment, laser diode research, bio-medical applications and inspection systems. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. Scalable Architecture The CONEX-MFACC can be daisy chained to create multi-axis systems. For added convenience, the power can be shared with up to 5 modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system. Additionally, analog and digital inputs can be implemented into the controller through the CONEX-IOD. Compact Controller with Integrated Stage In terms of size, the CONEX-CC controller is comparable to a deck of cards, only measuring 93 x 53 x 23 mm. Six controllers can fit on a CONEX-BP baseplate. The CONEX-MFACC is ideal for space-confined applications. All Steel Stage The full steel body of the MFA allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity. USB Communication with PC Communication between the CONEX™ controller and PC is achieved via the integrated USB interface, providing a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 are embedded onto the controller. Simple Programming with Extensive Language Options Advanced application programming is simplified by using mnemonic ASCII commands. Newport provides a free GUI that allows the user to access and execute over 60 intuitive ASCII commands. Alternatively, additional drivers are available for LabVIEW™ as well as communication DLL’s for other languages. Linear Amplifier Low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less motor heating. Out-of-the-box Control For out-of-the box control, the CONEX-CC is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Linear Stage, MFA-CC Integrated with CONEX-CC Controller - CONEX-MFACC - Newport MKS
Irvine, CA, United States
Motorized Linear Stage, MFA-CC Integrated with CONEX-CC Controller
CONEX-MFACC
Motorized Linear Stage, MFA-CC Integrated with CONEX-CC Controller CONEX-MFACC
The CONEX-MFACC, a compact, all-steel construction linear stages with integrated controller, provides precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The CONEX-MFACC features a DC-motor with an integrated gear-box and a motor-mounted high resolution rotary encoder. Faster motion with higher reliability and lower backlash makes it ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. Typical applications for this stage are fiber optic alignment, laser diode research, bio-medical applications and inspection systems. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. Scalable Architecture The CONEX-MFACC can be daisy chained to create multi-axis systems. For added convenience, the power can be shared with up to 5 modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system. Additionally, analog and digital inputs can be implemented into the controller through the CONEX-IOD. Compact Controller with Integrated Stage In terms of size, the CONEX-CC controller is comparable to a deck of cards, only measuring 93 x 53 x 23 mm. Six controllers can fit on a CONEX-BP baseplate. The CONEX-MFACC is ideal for space-confined applications. All Steel Stage The full steel body of the MFA allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity. USB Communication with PC Communication between the CONEX™ controller and PC is achieved via the integrated USB interface, providing a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 are embedded onto the controller. Simple Programming with Extensive Language Options Advanced application programming is simplified by using mnemonic ASCII commands. Newport provides a free GUI that allows the user to access and execute over 60 intuitive ASCII commands. Alternatively, additional drivers are available for LabVIEW™ as well as communication DLL’s for other languages. Linear Amplifier Low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less motor heating. Out-of-the-box Control For out-of-the box control, the CONEX-CC is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI.

The CONEX-MFACC, a compact, all-steel construction linear stages with integrated controller, provides precision motion with 0.1 μm Minimum Incremental Motion and excellent stability and stiffness. The CONEX-MFACC features a DC-motor with an integrated gear-box and a motor-mounted high resolution rotary encoder. Faster motion with higher reliability and lower backlash makes it ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. Typical applications for this stage are fiber optic alignment, laser diode research, bio-medical applications and inspection systems.

The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available.

Scalable Architecture

The CONEX-MFACC can be daisy chained to create multi-axis systems. For added convenience, the power can be shared with up to 5 modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system. Additionally, analog and digital inputs can be implemented into the controller through the CONEX-IOD.

Compact Controller with Integrated Stage

In terms of size, the CONEX-CC controller is comparable to a deck of cards, only measuring 93 x 53 x 23 mm. Six controllers can fit on a CONEX-BP baseplate. The CONEX-MFACC is ideal for space-confined applications.


All Steel Stage

The full steel body of the MFA allows for a more compact design with exceptional stiffness-to-weight ratio, greater thermal stability and high load capacity.

USB Communication with PC

Communication between the CONEX™ controller and PC is achieved via the integrated USB interface, providing a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 are embedded onto the controller.


Simple Programming with Extensive Language Options


Advanced application programming is simplified by using mnemonic ASCII commands. Newport provides a free GUI that allows the user to access and execute over 60 intuitive ASCII commands. Alternatively, additional drivers are available for LabVIEW™ as well as communication DLL’s for other languages.

Linear Amplifier


Low-noise linear amplifier of the CONEX-CC provides the optimum drive solution for low-power DC motors; delivering smoother motion, with less electrical noise and significantly less motor heating.

Out-of-the-box Control


For out-of-the box control, the CONEX-CC is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number CONEX-MFACC
Product Name Motorized Linear Stage, MFA-CC Integrated with CONEX-CC Controller
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Five-Axis Fiber Launcher, Flexure Design, Bare - 9095 - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
View Details
Piezo XY Linear Stage, 1 in., Crossed Roller Bearings, Picomotor - 9067-XY-PP - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, Stainless Steel, Optical Encoder, 1.0 in., 1/4-20 - 9067-COM-E - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details