Newport MKS Cylindrical Lens, Plano-Convex, N-BK7, 50.8x50.8mm, 100mm, 650-1000nm CKX100AR.16

Description
The CKX100AR.16 Plano-Convex Cylindrical Lens is a 650 to 1000 nm anti-reflection coated, 2 inch (50.8 mm) length by 2 inch (50.8 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.
Request a Quote
Description
The CKX100AR.16 Plano-Convex Cylindrical Lens is a 650 to 1000 nm anti-reflection coated, 2 inch (50.8 mm) length by 2 inch (50.8 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x50.8mm, 100mm, 650-1000nm - CKX100AR.16 - Newport MKS
Irvine, CA, United States
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x50.8mm, 100mm, 650-1000nm
CKX100AR.16
Cylindrical Lens, Plano-Convex, N-BK7, 50.8x50.8mm, 100mm, 650-1000nm CKX100AR.16
The CKX100AR.16 Plano-Convex Cylindrical Lens is a 650 to 1000 nm anti-reflection coated, 2 inch (50.8 mm) length by 2 inch (50.8 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.

The CKX100AR.16 Plano-Convex Cylindrical Lens is a 650 to 1000 nm anti-reflection coated, 2 inch (50.8 mm) length by 2 inch (50.8 mm) width, N-BK7 plano-convex cylindrical lens with an effective focal length of 100 mm. It is designed to meet the demanding requirements of laser electro-optic applications. Newport's N-BK7 precision cylindrical lenses are manufactured from fine annealed optical glass and are polished to tight tolerances to ensure minimum wavefront distortion.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number CKX100AR.16
Product Name Cylindrical Lens, Plano-Convex, N-BK7, 50.8x50.8mm, 100mm, 650-1000nm
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 93.68 mm (3.69 inch)
Center Thickness 9.67 mm (0.3807 inch)
Edge Thickness 3 mm (0.1181 inch)
Radius of Curvature 51.7 mm (2.04 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 300 mm FL, FS, 430-700 nm - CSX300AR.14 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 296 mm (11.67 inch)
Center Thickness 5.36 mm (0.2110 inch)
View Details
Cylindrical Lens, Plano-Convex, N-BK7, 25.4x6.35mm, 6.4mm, 1000-1550nm - CKX006AR.18 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 2.86 mm (0.1126 inch)
Center Thickness 5.38 mm (0.2118 inch)
View Details
Polished Aspheric Lens, Plano-Convex, L-BAL35, 25 mm, 37.5 mm EFL, 650-1000 nm - KPA16AR.16 - Newport MKS
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 33.72 mm (1.33 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Concave Lens, N-BK7, 50.8 mm Diameter, -200 mm EFL, 650-1000nm - KBC076AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -201 mm (-7.91 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details