The CC306H Current Source Interconnect Cable is a twisted-pair cable with braided outer shield. This cable has been designed with superior rejection of most transient noise signals to provide the lowest noise current sourcing and measurement possible for laser diodes. The CC-306H cable uses larger gauge wire for increased current capacity and is terminated at one end for quick and easy connection to the ILX Lightwave® LDC-3926339 6A Current Source Module. Tinned leads are provided on the cables opposite end to allow use with customer-designed fixtures. A card is provided identifying the connector pinout and wire color configuration.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | CC306H |
| Product Name | Cable, Laser Diode Driver, 6 Amp, 13W3 Male to Bare Wire |