Newport MKS Mounting Bridle, UTR80S to MVN80, TGN80 or UMR8, 0.22 in. Height, Qty 4 BR42

Description
The BR42 Mounting Bridle secures round base components such as a UTR80S stage to a similar size linear and rotary positioning devices such as a UTM Series. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.22 inch height.
Request a Quote
Description
The BR42 Mounting Bridle secures round base components such as a UTR80S stage to a similar size linear and rotary positioning devices such as a UTM Series. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.22 inch height.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mounting Bridle, UTR80S to MVN80, TGN80 or UMR8, 0.22 in. Height, Qty 4 - BR42 - Newport MKS
Irvine, CA, United States
Mounting Bridle, UTR80S to MVN80, TGN80 or UMR8, 0.22 in. Height, Qty 4
BR42
Mounting Bridle, UTR80S to MVN80, TGN80 or UMR8, 0.22 in. Height, Qty 4 BR42
The BR42 Mounting Bridle secures round base components such as a UTR80S stage to a similar size linear and rotary positioning devices such as a UTM Series. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.22 inch height.

The BR42 Mounting Bridle secures round base components such as a UTR80S stage to a similar size linear and rotary positioning devices such as a UTM Series. Much like motor clamps, precision machined tabs on the steel bridles insert into a groove around the base of the component to be mounted. In some cases, the base plate of the component to be mounted must be removed for proper usage. BR bridles are sold in sets of four, and have a 0.22 inch height.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number BR42
Product Name Mounting Bridle, UTR80S to MVN80, TGN80 or UMR8, 0.22 in. Height, Qty 4
Mount Type Mounting Bridle
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Allen-Key Top Adjust - 9775-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Variable Size Lens Mount, 5.0-46.2 mm, Thumbscrew Support Arms - AC-1A - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 5 to 46.2 mm (0.1969 to 1.82 inch)
View Details
Cylindrical Lens Adapter, 12.7 mm Lens, CYM-2R Mount - CYM-2R-A12.7 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width or Elliptical Minor Axis 25.4 mm (1 inch)
View Details