The BHC30.10 Precision Adjustment Screw provides 10 mm smooth, precision adjustment for optical mounts. Hex-head adjustment screws mean there is no knob for inadvertent adjustment. A nylon-tipped setscrew, which provides secure locking of the adjustment screw can be positioned in any of three holes in the steel collet to allow easy access locking. The collet of these adjustment screws is M20 x 1.00 threaded to allow secure mounting in custom or OEM designs.
| Newport MKS | |
|---|---|
| Product Category | Precision Adjustment Screws |
| Product Number | BHC30.10 |
| Product Name | Adjustment Screw, Hex, M20 x 1.00, 10mm Travel, BHC Series |