Newport MKS Double-Slotted Base, Stainless Steel, XY, 1.0 in. Range B-2SA

Description
The B-2SA, provides coarse tool-free x-y positioning through the novel use of a hex head bolt in a counterbored slot. Simply twist the post holder to loosen, slide to the desired position, and then twist back to tighten - all without removing the base from the table! The base also has another bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on relieved pads to provide long term stability. This product is also available in 10-piece saving pack .
Request a Quote
Description
The B-2SA, provides coarse tool-free x-y positioning through the novel use of a hex head bolt in a counterbored slot. Simply twist the post holder to loosen, slide to the desired position, and then twist back to tighten - all without removing the base from the table! The base also has another bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on relieved pads to provide long term stability. This product is also available in 10-piece saving pack .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double-Slotted Base, Stainless Steel, XY, 1.0 in. Range - B-2SA - Newport MKS
Irvine, CA, United States
Double-Slotted Base, Stainless Steel, XY, 1.0 in. Range
B-2SA
Double-Slotted Base, Stainless Steel, XY, 1.0 in. Range B-2SA
The B-2SA, provides coarse tool-free x-y positioning through the novel use of a hex head bolt in a counterbored slot. Simply twist the post holder to loosen, slide to the desired position, and then twist back to tighten - all without removing the base from the table! The base also has another bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on relieved pads to provide long term stability. This product is also available in 10-piece saving pack .

The B-2SA, provides coarse tool-free x-y positioning through the novel use of a hex head bolt in a counterbored slot. Simply twist the post holder to loosen, slide to the desired position, and then twist back to tighten - all without removing the base from the table! The base also has another bottom-side counterbored through hole to allow attachment of post holders like the VPH-3 or posts like the PS-3T. The base rests on relieved pads to provide long term stability. This product is also available in 10-piece saving pack .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number B-2SA
Product Name Double-Slotted Base, Stainless Steel, XY, 1.0 in. Range
Mount Type Slotted Base
Unlock Full Specs
to access all available technical data

Similar Products

Optical Post, 355.6 mm Height, 38.1 Diameter, M6 Thread - M-40 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Piezo Optical Mount, Compact, 0.5 in. Optics - AG-M050N - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Allen-Key Top Adjust - 9775-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Lens Positioner, 1.0 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR - LP6X-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 12 mm (0.4724 inch)
View Details