The APEX2-CS2-KIT is a mounting kit used to couple the Apex2 Illuminator to an Oriel® CS260 Monochromator. The Monochromator is positioned at the correct height and distance from the Illuminator. This mounting kit includes an optical breadboard, mounting brackets for the monochromator, all necessary hardware and a flanged holder used to install a focusing lens. The model SA2-23 breadboard keeps the system aligned and can be either secured to an optical table or leveled with the removable mounting feet provided with the APEX2. The lens holder is used with a 1.5 inch [38.1 mm] diameter lens, which is ordered separately.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | APEX2-CS2-KIT |
| Product Name | Mounting Kit, APEX2 Illuminator to CS260 Monochromator |