Newport MKS Piezo Rotation Stage, 1 inch, Agilis™ AG-PR100

Description
The Agilis™ AG-PR100 Piezo Rotation Stage is a high precision miniature rotation stage featuring Newport’s new, Agilis piezo step direct motor. The AG-PR100 provides the benefits of a motorized component, ultra-high adjustment sensitivity and convenient remote operation, at a price and size comparable to that of a high quality manual stage. The AG-PR100 features 360° continuous rotation for 1 inch diameter waveplates and polarizers in an ultra-compact and light weight package. The inside diameter of the AG-PR100 comes with a 1.063-20 thread and is compatible with the 10GT and 10GL Series Calcite polarizers, the CH-0.5 cube beamsplitter holder, and the RSA-1TI thread insert. An A-1.25-1RR retainer ring is included with every stage. The Agilis piezo motor is directly coupled to the moving carriage with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearing that ensures better than 100 μrad wobble. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, the AG-PR100 does not compromise adjustment range or life time and has no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive 5 μrad incremental motion capability, ideal for ultra-sensitive alignments. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Lightweight and Compact The AG-PR100 is an ideal, cost-effective solution to making fine rotational adjustments of optical components and small samples. The ultra-compact and light weight AG-PR100 and CONEX-AG-PR100P rotation stages feature 1 inch apertures with retaining rings and are ideal for continuous rotation of waveplates and polarizers. CONEX Controller Version For applications that required a high degree of repeatability and position feedback, the is recommended. The CONEX-AG-PR100P uses an integrated direct encoder and preconfigured closed-loop controller to achieve highly repeatable piezo positioning. Directly Coupled Agilis Piezo Motor Agilis piezo motors are directly coupled to the moving carriages with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearings. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, Agilis rotation stages do not compromise adjustment range or lifetime and they have no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive minimum incremental motion capability, ideal for ultra-sensitive alignments.
Request a Quote Datasheet
Description
The Agilis™ AG-PR100 Piezo Rotation Stage is a high precision miniature rotation stage featuring Newport’s new, Agilis piezo step direct motor. The AG-PR100 provides the benefits of a motorized component, ultra-high adjustment sensitivity and convenient remote operation, at a price and size comparable to that of a high quality manual stage. The AG-PR100 features 360° continuous rotation for 1 inch diameter waveplates and polarizers in an ultra-compact and light weight package. The inside diameter of the AG-PR100 comes with a 1.063-20 thread and is compatible with the 10GT and 10GL Series Calcite polarizers, the CH-0.5 cube beamsplitter holder, and the RSA-1TI thread insert. An A-1.25-1RR retainer ring is included with every stage. The Agilis piezo motor is directly coupled to the moving carriage with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearing that ensures better than 100 μrad wobble. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, the AG-PR100 does not compromise adjustment range or life time and has no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive 5 μrad incremental motion capability, ideal for ultra-sensitive alignments. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Lightweight and Compact The AG-PR100 is an ideal, cost-effective solution to making fine rotational adjustments of optical components and small samples. The ultra-compact and light weight AG-PR100 and CONEX-AG-PR100P rotation stages feature 1 inch apertures with retaining rings and are ideal for continuous rotation of waveplates and polarizers. CONEX Controller Version For applications that required a high degree of repeatability and position feedback, the is recommended. The CONEX-AG-PR100P uses an integrated direct encoder and preconfigured closed-loop controller to achieve highly repeatable piezo positioning. Directly Coupled Agilis Piezo Motor Agilis piezo motors are directly coupled to the moving carriages with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearings. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, Agilis rotation stages do not compromise adjustment range or lifetime and they have no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive minimum incremental motion capability, ideal for ultra-sensitive alignments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Rotation Stage, 1 inch, Agilis™ - AG-PR100 - Newport MKS
Irvine, CA, United States
Piezo Rotation Stage, 1 inch, Agilis™
AG-PR100
Piezo Rotation Stage, 1 inch, Agilis™ AG-PR100
The Agilis™ AG-PR100 Piezo Rotation Stage is a high precision miniature rotation stage featuring Newport’s new, Agilis piezo step direct motor. The AG-PR100 provides the benefits of a motorized component, ultra-high adjustment sensitivity and convenient remote operation, at a price and size comparable to that of a high quality manual stage. The AG-PR100 features 360° continuous rotation for 1 inch diameter waveplates and polarizers in an ultra-compact and light weight package. The inside diameter of the AG-PR100 comes with a 1.063-20 thread and is compatible with the 10GT and 10GL Series Calcite polarizers, the CH-0.5 cube beamsplitter holder, and the RSA-1TI thread insert. An A-1.25-1RR retainer ring is included with every stage. The Agilis piezo motor is directly coupled to the moving carriage with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearing that ensures better than 100 μrad wobble. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, the AG-PR100 does not compromise adjustment range or life time and has no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive 5 μrad incremental motion capability, ideal for ultra-sensitive alignments. Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers. Lightweight and Compact The AG-PR100 is an ideal, cost-effective solution to making fine rotational adjustments of optical components and small samples. The ultra-compact and light weight AG-PR100 and CONEX-AG-PR100P rotation stages feature 1 inch apertures with retaining rings and are ideal for continuous rotation of waveplates and polarizers. CONEX Controller Version For applications that required a high degree of repeatability and position feedback, the is recommended. The CONEX-AG-PR100P uses an integrated direct encoder and preconfigured closed-loop controller to achieve highly repeatable piezo positioning. Directly Coupled Agilis Piezo Motor Agilis piezo motors are directly coupled to the moving carriages with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearings. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, Agilis rotation stages do not compromise adjustment range or lifetime and they have no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive minimum incremental motion capability, ideal for ultra-sensitive alignments.

The Agilis™ AG-PR100 Piezo Rotation Stage is a high precision miniature rotation stage featuring Newport’s new, Agilis piezo step direct motor. The AG-PR100 provides the benefits of a motorized component, ultra-high adjustment sensitivity and convenient remote operation, at a price and size comparable to that of a high quality manual stage.

The AG-PR100 features 360° continuous rotation for 1 inch diameter waveplates and polarizers in an ultra-compact and light weight package. The inside diameter of the AG-PR100 comes with a 1.063-20 thread and is compatible with the 10GT and 10GL Series Calcite polarizers, the CH-0.5 cube beamsplitter holder, and the RSA-1TI thread insert. An A-1.25-1RR retainer ring is included with every stage.
The Agilis piezo motor is directly coupled to the moving carriage with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearing that ensures better than 100 μrad wobble. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, the AG-PR100 does not compromise adjustment range or life time and has no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive 5 μrad incremental motion capability, ideal for ultra-sensitive alignments.
Use with either the Agilis AG-UC2 handheld, AG-UC8 or AG-UC8PC controllers.

Lightweight and Compact

The AG-PR100 is an ideal, cost-effective solution to making fine rotational adjustments of optical components and small samples. The ultra-compact and light weight AG-PR100 and CONEX-AG-PR100P rotation stages feature 1 inch apertures with retaining rings and are ideal for continuous rotation of waveplates and polarizers.

CONEX Controller Version

For applications that required a high degree of repeatability and position feedback, the is recommended. The CONEX-AG-PR100P uses an integrated direct encoder and preconfigured closed-loop controller to achieve highly repeatable piezo positioning.


Directly Coupled Agilis Piezo Motor


Agilis piezo motors are directly coupled to the moving carriages with no intermediate screw or gear. Precision motion is achieved by a proprietary ball bearings. When idle, the holding force of the motor locks the position for true set and forget long term stability. Compared to alternative screw driven designs, Agilis rotation stages do not compromise adjustment range or lifetime and they have no backlash. In contrast to ultrasonic motors, the Agilis non-resonant motor makes small incremental adjustments more predictable with an impressive minimum incremental motion capability, ideal for ultra-sensitive alignments.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number AG-PR100
Product Name Piezo Rotation Stage, 1 inch, Agilis™
Load Capacity 0.4496 lbs (0.2039 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS50 - URS50BCC - Newport MKS
Specs
Load Capacity 22.48 lbs (10.2 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 2.21E-6 In-lbs (2.55E-6 kg-cm)
View Details
Motorized Rotation Stage, 350 mm, High-Sensitivity, High Torque - RVU350HAHS - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0022 In-lbs (0.0026 kg-cm)
View Details
Motorized Goniometer, ±45° Travel Range, Full-step, M6, BGM120 - M-BGM120BPE - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 2 deg/sec
View Details
Motorized Rotation Stage, Precision, Stepper Motor, Continuous 360° Motion - FCR100 - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 67.44 lbs (30.59 kg)
Rotary Velocity 20 deg/sec
View Details