Newport MKS Optical Pedestal, Clean-Passivated, 6.0 in. Height, 1 in. Diameter, 8-32 9962

Description
The 9962 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 6.0 in. tall and has 8-32 threads.
Request a Quote
Description
The 9962 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 6.0 in. tall and has 8-32 threads.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Clean-Passivated, 6.0 in. Height, 1 in. Diameter, 8-32 - 9962 - Newport MKS
Irvine, CA, United States
Optical Pedestal, Clean-Passivated, 6.0 in. Height, 1 in. Diameter, 8-32
9962
Optical Pedestal, Clean-Passivated, 6.0 in. Height, 1 in. Diameter, 8-32 9962
The 9962 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 6.0 in. tall and has 8-32 threads.

The 9962 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 6.0 in. tall and has 8-32 threads.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9962
Product Name Optical Pedestal, Clean-Passivated, 6.0 in. Height, 1 in. Diameter, 8-32
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Optic Mount, 1.0 in. Optic Diameter, 8-32 - 9891 - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Gimbal Optic Mount, Low-distortion Axial Clamping, 4.0 in. Diameter - 605-4 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 102 mm (4 inch)
Maximum Thickness 11 to 22 mm (0.4331 to 0.8661 inch)
View Details
Kinematic Mirror Mount, 45 Degree, 25.4 mm, Rear Load, CenterPoint, A-LINE - LH-1PY-45 - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 23.9 mm (0.9409 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details