Newport MKS Opti-Claw Mount, Tilting.1 to 2.0 in., 3 Knob Adjustment 9854

Description
The 9854 Tilting Opti-Claw™ Mount allows you to not have to adjust the height of the mount every time you want to use a different-diameter optic. This clever mount automatically centers any optic with a diameter from 0.10 in. (2.5 mm) to 2.0 in. (51 mm) to within 0.005 in. When used together, two Opti-Claw mounts are ideal for mounting HeNe lasers or other cylindrical objects. For mounting thin optics, the jaws have V-grooves.
Request a Quote
Description
The 9854 Tilting Opti-Claw™ Mount allows you to not have to adjust the height of the mount every time you want to use a different-diameter optic. This clever mount automatically centers any optic with a diameter from 0.10 in. (2.5 mm) to 2.0 in. (51 mm) to within 0.005 in. When used together, two Opti-Claw mounts are ideal for mounting HeNe lasers or other cylindrical objects. For mounting thin optics, the jaws have V-grooves.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Opti-Claw Mount, Tilting.1 to 2.0 in., 3 Knob Adjustment - 9854 - Newport MKS
Irvine, CA, United States
Opti-Claw Mount, Tilting.1 to 2.0 in., 3 Knob Adjustment
9854
Opti-Claw Mount, Tilting.1 to 2.0 in., 3 Knob Adjustment 9854
The 9854 Tilting Opti-Claw™ Mount allows you to not have to adjust the height of the mount every time you want to use a different-diameter optic. This clever mount automatically centers any optic with a diameter from 0.10 in. (2.5 mm) to 2.0 in. (51 mm) to within 0.005 in. When used together, two Opti-Claw mounts are ideal for mounting HeNe lasers or other cylindrical objects. For mounting thin optics, the jaws have V-grooves.

The 9854 Tilting Opti-Claw™ Mount allows you to not have to adjust the height of the mount every time you want to use a different-diameter optic. This clever mount automatically centers any optic with a diameter from 0.10 in. (2.5 mm) to 2.0 in. (51 mm) to within 0.005 in. When used together, two Opti-Claw mounts are ideal for mounting HeNe lasers or other cylindrical objects. For mounting thin optics, the jaws have V-grooves.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9854
Product Name Opti-Claw Mount, Tilting.1 to 2.0 in., 3 Knob Adjustment
Mount Type Lens Holder; Variable Size Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE, Qty 10 - LH-1T-PK - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Compact Lens Positioner, XYZ θXθY, 1.0 in. Diameter, 100 TPI - LPV-1 - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Clear Aperture 19.2 mm (0.7559 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details