Newport MKS Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, M4 Thread 9771-M

Description
The 9771-M EC Platform Mirror Mount is ideal for applications where space is tight, and you want an optic mount that is also easy on your wallet. You get a 3/8 in. thick frame, our high-quality 6-80 Knob adjustment screws, and M4 threaded holes that allow vertical mounting for holding 12.7 or 25.4 mm diameter mirrors or horizontal mounting for holding cubes. For odd sizes, you can bond the optic to the front plate.
Request a Quote
Description
The 9771-M EC Platform Mirror Mount is ideal for applications where space is tight, and you want an optic mount that is also easy on your wallet. You get a 3/8 in. thick frame, our high-quality 6-80 Knob adjustment screws, and M4 threaded holes that allow vertical mounting for holding 12.7 or 25.4 mm diameter mirrors or horizontal mounting for holding cubes. For odd sizes, you can bond the optic to the front plate.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, M4 Thread - 9771-M - Newport MKS
Irvine, CA, United States
Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, M4 Thread
9771-M
Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, M4 Thread 9771-M
The 9771-M EC Platform Mirror Mount is ideal for applications where space is tight, and you want an optic mount that is also easy on your wallet. You get a 3/8 in. thick frame, our high-quality 6-80 Knob adjustment screws, and M4 threaded holes that allow vertical mounting for holding 12.7 or 25.4 mm diameter mirrors or horizontal mounting for holding cubes. For odd sizes, you can bond the optic to the front plate.

The 9771-M EC Platform Mirror Mount is ideal for applications where space is tight, and you want an optic mount that is also easy on your wallet. You get a 3/8 in. thick frame, our high-quality 6-80 Knob adjustment screws, and M4 threaded holes that allow vertical mounting for holding 12.7 or 25.4 mm diameter mirrors or horizontal mounting for holding cubes. For odd sizes, you can bond the optic to the front plate.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9771-M
Product Name Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, M4 Thread
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Suprema ® , 0.5 in., (3) 100-TPI Locking Allen-Key Actuators - SS050-F3 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Optical Mount Adaptor, 50.8 mm to 25.4 mm (2 to 1 inch) - A-2-1 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details
Angle Plate, M6 Thru Slots, M4 and M6 Threads - 9101-M - Newport MKS
Specs
Mount Type 90° Angle Bracket
View Details
Mirror Mount, Pint-Sized, Center, 0.5 in., 3 Knobs - 9882 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details