Newport MKS Optical Rail, 3.0 in. Width, 12 in. Length 9731

Description
The 9731 Low-cost Optical Rails from New Focus, weigh 10 oz./ft. (1.8 kg/m), yet they are rigid enough for portable setups. For your convenience, there are both metric and English scales on each rail. The 9731 optical rail has a 12 inch length.
Request a Quote
Description
The 9731 Low-cost Optical Rails from New Focus, weigh 10 oz./ft. (1.8 kg/m), yet they are rigid enough for portable setups. For your convenience, there are both metric and English scales on each rail. The 9731 optical rail has a 12 inch length.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Rail, 3.0 in. Width, 12 in. Length - 9731 - Newport MKS
Irvine, CA, United States
Optical Rail, 3.0 in. Width, 12 in. Length
9731
Optical Rail, 3.0 in. Width, 12 in. Length 9731
The 9731 Low-cost Optical Rails from New Focus, weigh 10 oz./ft. (1.8 kg/m), yet they are rigid enough for portable setups. For your convenience, there are both metric and English scales on each rail. The 9731 optical rail has a 12 inch length.

The 9731 Low-cost Optical Rails from New Focus, weigh 10 oz./ft. (1.8 kg/m), yet they are rigid enough for portable setups. For your convenience, there are both metric and English scales on each rail. The 9731 optical rail has a 12 inch length.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number 9731
Product Name Optical Rail, 3.0 in. Width, 12 in. Length
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Structural Corner Cube, X95 Series Structural Rails - CX100 - Newport MKS
Specs
Style Metric
Length 3.94 inch (100 mm)
View Details
Optical Rail Carrier, 76.2 mm, for 9731/9732 Optical Rails, M4 & M6 - 9742-M - Newport MKS
Specs
Style Metric
Length 3 inch (76.2 mm)
Width 2.6 inch (66 mm)
View Details
Optical Post Carrier, Pint-Sized, ezTrac, 0.75 in. Width Post - 9035 - Newport MKS
Specs
Style Metric
Length 0.7500 inch (19.05 mm)
Width 1.55 inch (39.4 mm)
View Details