Newport MKS High-Energy Pinhole Set, Molybdenum, 0.875-20 Thread 910PH-SET

Description
The 910PH-SET Mounted Pinhole Set includes the following pinhole sizes: 5-, 10-, 15-, 25-, and 50-micron. Each pinhole comes mounted into an black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts. The High Energy Pinhole aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth ± 10% toleranced hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2.
Request a Quote
Description
The 910PH-SET Mounted Pinhole Set includes the following pinhole sizes: 5-, 10-, 15-, 25-, and 50-micron. Each pinhole comes mounted into an black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts. The High Energy Pinhole aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth ± 10% toleranced hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Energy Pinhole Set, Molybdenum, 0.875-20 Thread - 910PH-SET - Newport MKS
Irvine, CA, United States
High-Energy Pinhole Set, Molybdenum, 0.875-20 Thread
910PH-SET
High-Energy Pinhole Set, Molybdenum, 0.875-20 Thread 910PH-SET
The 910PH-SET Mounted Pinhole Set includes the following pinhole sizes: 5-, 10-, 15-, 25-, and 50-micron. Each pinhole comes mounted into an black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts. The High Energy Pinhole aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth ± 10% toleranced hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2.

The 910PH-SET Mounted Pinhole Set includes the following pinhole sizes: 5-, 10-, 15-, 25-, and 50-micron. Each pinhole comes mounted into an black anodized aluminum body which is threaded (0.875-20) to be used with either the 910 Five-axis Spatial Filter or one of the LP-05A Multi-axis Lens Mounts. The High Energy Pinhole aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth ± 10% toleranced hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 910PH-SET
Product Name High-Energy Pinhole Set, Molybdenum, 0.875-20 Thread
Filter Type Pinhole Set
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 25.4 mm, 400±10 nm Center, 70±30 nm FWHM - 10BPF70-400 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 7.62 mm (0.3000 inch)
View Details
Bandpass Filter, 50.8x50.8 mm, 420±2 nm Center, 10±2 nm FWHM - 20BPF10-420 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.51 mm (0.1380 inch)
View Details
Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 400 nm Cut-on, GG400 Glass - FSQ-GG400 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Neutral Density Filter, Absorptive, 12.7 mm, 0.8 OD at 546.1 nm - FR-OD80 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details