Newport MKS ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 2.5 OD FBS-ND25

Description
The FBS-ND25 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 2.5 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote
Description
The FBS-ND25 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 2.5 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 2.5 OD - FBS-ND25 - Newport MKS
Irvine, CA, United States
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 2.5 OD
FBS-ND25
ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 2.5 OD FBS-ND25
The FBS-ND25 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 2.5 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

The FBS-ND25 Metallic Neutral Density Filter is a 50.8 x 50.8 mm square Optical Crown Glass Metallic ND Filter with an optical density of 2.5 at 632.8 nm. Our metallic neutral density coatings provide broadband attenuation for low power applications. The coating is deposited on one side of a cost effective B 270 optical glass substrate, providing excellent performance in the visible and near-infrared.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number FBS-ND25
Product Name ND Filter, Metallic, Optical Crown Glass, 50.8 x 50.8 mm, 2.5 OD
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 50.8x50.8 mm, 750±10 nm, 70±30 nm FWHM - 20BPF70-750 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 3.05 mm (0.1200 inch)
View Details
High-Energy Pinhole, Molybdenum, 100 µm, 0.875-20 Thread - 910PH-100 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
ND Filter, Metallic, Optical Crown Glass, 25.4 mm, 0.3 OD at 632.8 nm - FBR-ND03 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 3 mm (0.1181 inch)
View Details
ND Optical Filter, Circular Variable Metallic, UV Silica, 127 mm, 0.05-2.0 OD - 50Q04AV.2 - Newport MKS
Specs
Filter Type Circular Variable Filters; Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 33 mm (1.3 inch)
Thickness 9.53 mm (0.3752 inch)
View Details