Newport MKS Motorized Tilt Aligner, XYZθxθy, 3 mm Linear, 8 Degree, M6 Thread 8082-M

Description
The 8082-M XYZθxθy Motorized Wide Five-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, and θy. Model 8082-M five-axis aligners are ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 and M6 tapped holes. Use with two 8725 multi axis adapters and two 8742 controller/drivers or one 8742-8-KIT to control all 5 axes (sold separately).
Request a Quote
Description
The 8082-M XYZθxθy Motorized Wide Five-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, and θy. Model 8082-M five-axis aligners are ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 and M6 tapped holes. Use with two 8725 multi axis adapters and two 8742 controller/drivers or one 8742-8-KIT to control all 5 axes (sold separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorized Tilt Aligner, XYZθxθy, 3 mm Linear, 8 Degree, M6 Thread - 8082-M - Newport MKS
Irvine, CA, United States
Motorized Tilt Aligner, XYZθxθy, 3 mm Linear, 8 Degree, M6 Thread
8082-M
Motorized Tilt Aligner, XYZθxθy, 3 mm Linear, 8 Degree, M6 Thread 8082-M
The 8082-M XYZθxθy Motorized Wide Five-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, and θy. Model 8082-M five-axis aligners are ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 and M6 tapped holes. Use with two 8725 multi axis adapters and two 8742 controller/drivers or one 8742-8-KIT to control all 5 axes (sold separately).

The 8082-M XYZθxθy Motorized Wide Five-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, Z, θx, and θy. Model 8082-M five-axis aligners are ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 and M6 tapped holes. Use with two 8725 multi axis adapters and two 8742 controller/drivers or one 8742-8-KIT to control all 5 axes (sold separately).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 8082-M
Product Name Motorized Tilt Aligner, XYZθxθy, 3 mm Linear, 8 Degree, M6 Thread
Axis Configuration X-Y-Z Axes
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage, Triple Divide, 28 mm Travel, M4 and M6 Threads - 9064-X-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.1 inch (28 mm)
View Details
Motorized XYZθxθy Tilt Aligner, 3 mm, 8°, M6 - 8081-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Device Type Multi-Axis Configuration
View Details
Manual Linear Stage, Crossed-Roller Bearings, Aperture, 2.0 in. Travel, 1/4-20 - 436A - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 inch (50 mm)
Device Type Crossed Roller Slide
View Details
Motorized XY Linear Stage, Crossed-Roller Bearing, 12.7 mm, M4 & M6 - 9066-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details