Newport MKS Tilt Platform, Two-Axis, 40 x 40 mm Platform, 2-56 & 8-32 9062-PY

Description
The 9062-PY Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9062-PY is a small 40 x 40 mm tilt platform with 8-32 threaded holes constructed out of Stainless Steel for superior stability. The 9062-PY also has locks for set-and-forget applications and is designed to fit the 9062-COM stage. Pitch and Yaw Adjustments The compact 906x-PY platforms provide ±2° of Pitch and Yaw adjustments with two actuators and locking capabilities all located on the same side of the platform. Compatible with Gothic Arch Ball Bearing Steel Linear Stages Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and Y adjustment.
Request a Quote
Description
The 9062-PY Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9062-PY is a small 40 x 40 mm tilt platform with 8-32 threaded holes constructed out of Stainless Steel for superior stability. The 9062-PY also has locks for set-and-forget applications and is designed to fit the 9062-COM stage. Pitch and Yaw Adjustments The compact 906x-PY platforms provide ±2° of Pitch and Yaw adjustments with two actuators and locking capabilities all located on the same side of the platform. Compatible with Gothic Arch Ball Bearing Steel Linear Stages Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and Y adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tilt Platform, Two-Axis, 40 x 40 mm Platform, 2-56 & 8-32 - 9062-PY - Newport MKS
Irvine, CA, United States
Tilt Platform, Two-Axis, 40 x 40 mm Platform, 2-56 & 8-32
9062-PY
Tilt Platform, Two-Axis, 40 x 40 mm Platform, 2-56 & 8-32 9062-PY
The 9062-PY Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9062-PY is a small 40 x 40 mm tilt platform with 8-32 threaded holes constructed out of Stainless Steel for superior stability. The 9062-PY also has locks for set-and-forget applications and is designed to fit the 9062-COM stage. Pitch and Yaw Adjustments The compact 906x-PY platforms provide ±2° of Pitch and Yaw adjustments with two actuators and locking capabilities all located on the same side of the platform. Compatible with Gothic Arch Ball Bearing Steel Linear Stages Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and Y adjustment.

The 9062-PY Stainless Steel Tilt Platform is designed to provide precise Pitch and Yaw adjustments for optimal control over the orientation of mounted optics. The 9062-PY is a small 40 x 40 mm tilt platform with 8-32 threaded holes constructed out of Stainless Steel for superior stability. The 9062-PY also has locks for set-and-forget applications and is designed to fit the 9062-COM stage.

Pitch and Yaw Adjustments


The compact 906x-PY platforms provide ±2° of Pitch and Yaw adjustments with two actuators and locking capabilities all located on the same side of the platform.

Compatible with Gothic Arch Ball Bearing Steel Linear Stages


Newport’s Industrial Pitch and Yaw Stages can be mounted on top of 906x series Gothic Arch Ball Bearing Steel Linear Stages. Shown here is a 9062-PY Pitch and Yaw stage mounted on a 9062-XY linear stage for complete pitch, yaw, X, and Y adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Tilt Tables
Product Number 9062-PY
Product Name Tilt Platform, Two-Axis, 40 x 40 mm Platform, 2-56 & 8-32
Load Capacity 5.62 lbs (2.55 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Stainless Steel, 4.72 x 7.09 in., ±2.86° Range, 10-24 and 1/4-20 - TGN120 - Newport MKS
Specs
Load Capacity 101 lbs (45.88 kg)
Width / Diameter 0.3937 ft (1.2 dm)
Length 0.5906 ft (1.8 dm)
View Details
Tilt Platform, Two-Axis, 65 x 65 mm Platform, 8-32 & 1/4-20 - 9063-PY - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Width / Diameter 0.2133 ft (0.6500 dm)
Length 0.2133 ft (0.6500 dm)
View Details