Newport MKS Riser Carrier, 1.0 in. Height, 8-32 and 1/4-20 9027

Description
The 9027 Riser Carrier allows you to add 1.0 inch of extra height and a generous assortment of 8-32 and 1/4-20 threads and through holes to our stages. It can be mounted either above or below the stage.
Request a Quote
Description
The 9027 Riser Carrier allows you to add 1.0 inch of extra height and a generous assortment of 8-32 and 1/4-20 threads and through holes to our stages. It can be mounted either above or below the stage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Riser Carrier, 1.0 in. Height, 8-32 and 1/4-20 - 9027 - Newport MKS
Irvine, CA, United States
Riser Carrier, 1.0 in. Height, 8-32 and 1/4-20
9027
Riser Carrier, 1.0 in. Height, 8-32 and 1/4-20 9027
The 9027 Riser Carrier allows you to add 1.0 inch of extra height and a generous assortment of 8-32 and 1/4-20 threads and through holes to our stages. It can be mounted either above or below the stage.

The 9027 Riser Carrier allows you to add 1.0 inch of extra height and a generous assortment of 8-32 and 1/4-20 threads and through holes to our stages. It can be mounted either above or below the stage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number 9027
Product Name Riser Carrier, 1.0 in. Height, 8-32 and 1/4-20
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

ezTrac Optical Rail, 6.0 in. Length - 9023NF - Newport MKS
Specs
Style Metric
Length 6 inch (152 mm)
Width 0.7520 inch (19.1 mm)
View Details
Optical Post Carrier, Pint-Sized, ezTrac, 0.75 in. Width Post - 9035 - Newport MKS
Specs
Style Metric
Length 0.7500 inch (19.05 mm)
Width 1.55 inch (39.4 mm)
View Details