Newport MKS Riser Carrier, 0.5 in. Height, 8-32 and 1/4-20 9026

Description
The 9026 Riser Carrier is 1/2 inch thick and allows you to add extra height and a generous assortment of 8-32 and 1/4-20 threads and through holes to our stages. It can be mounted either above or below the stage.
Request a Quote
Description
The 9026 Riser Carrier is 1/2 inch thick and allows you to add extra height and a generous assortment of 8-32 and 1/4-20 threads and through holes to our stages. It can be mounted either above or below the stage.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Riser Carrier, 0.5 in. Height, 8-32 and 1/4-20 - 9026 - Newport MKS
Irvine, CA, United States
Riser Carrier, 0.5 in. Height, 8-32 and 1/4-20
9026
Riser Carrier, 0.5 in. Height, 8-32 and 1/4-20 9026
The 9026 Riser Carrier is 1/2 inch thick and allows you to add extra height and a generous assortment of 8-32 and 1/4-20 threads and through holes to our stages. It can be mounted either above or below the stage.

The 9026 Riser Carrier is 1/2 inch thick and allows you to add extra height and a generous assortment of 8-32 and 1/4-20 threads and through holes to our stages. It can be mounted either above or below the stage.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number 9026
Product Name Riser Carrier, 0.5 in. Height, 8-32 and 1/4-20
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail Flat Carrier, 1/4-20 (M6) CLR, MRL Series - MCF - Newport MKS
Specs
Style Metric
Length 1 inch (25.4 mm)
Width 1.57 inch (40 mm)
View Details
Optical Rail, Aluminum, 1500 mm Length, M4 Threads, X48 Series - X48-1.5 - Newport MKS
Specs
Style Metric
Length 59.06 inch (1500 mm)
Width 1.87 inch (47.5 mm)
View Details
Riser Carrier, Pint-Sized, 0.5 in. Height, 8-32 and 1/4-20 Threads - 9036 - Newport MKS
Specs
Style Metric
Length 1.55 inch (39.4 mm)
Width 1.55 inch (39.4 mm)
View Details