Newport MKS Optical Post Carrier, ezTrac, 0.75 in. Width 9025NF

Description
The 9025NF e⋅z⋅Trac™ Post Carrier is ideal for mounting elements such as lenses to your translation system. This 0.75 inch wide carrier mounts on our e⋅z⋅Trac™ Rail and has two through holes for mounting your posts or pedestals.
Request a Quote
Description
The 9025NF e⋅z⋅Trac™ Post Carrier is ideal for mounting elements such as lenses to your translation system. This 0.75 inch wide carrier mounts on our e⋅z⋅Trac™ Rail and has two through holes for mounting your posts or pedestals.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post Carrier, ezTrac, 0.75 in. Width - 9025NF - Newport MKS
Irvine, CA, United States
Optical Post Carrier, ezTrac, 0.75 in. Width
9025NF
Optical Post Carrier, ezTrac, 0.75 in. Width 9025NF
The 9025NF e⋅z⋅Trac™ Post Carrier is ideal for mounting elements such as lenses to your translation system. This 0.75 inch wide carrier mounts on our e⋅z⋅Trac™ Rail and has two through holes for mounting your posts or pedestals.

The 9025NF e⋅z⋅Trac™ Post Carrier is ideal for mounting elements such as lenses to your translation system. This 0.75 inch wide carrier mounts on our e⋅z⋅Trac™ Rail and has two through holes for mounting your posts or pedestals.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number 9025NF
Product Name Optical Post Carrier, ezTrac, 0.75 in. Width
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Rail Indexing Block, 0.5 in. (12.7 mm) Length, No Holes, PRL Series - PRX - Newport MKS
Specs
Style Metric
Length 0.5000 inch (12.7 mm)
Width 4.2 inch (107 mm)
View Details
ezTrac Optical Rail, 1.5 in. Length - 9032 - Newport MKS
Specs
Style Metric
Length 1.55 inch (39.4 mm)
Width 0.7520 inch (19.1 mm)
View Details
Specs
Style Metric
Length 0.7500 inch (19.05 mm)
Width 2.5 inch (63.5 mm)
View Details