Newport MKS ezTrac Optical Rail, 12.0 in. Length 9020NF

Description
The 9020NF e⋅z⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The track's precision alignment holes guarantee orthogonality when you reconfigure the stages, and the dovetail design ensures that the stages won't suffer from stability problems. The 9022 is 12 inch long and is metric compatible. The rail comes with 3 imperial button head screws and 3 metric button head screws.
Request a Quote
Description
The 9020NF e⋅z⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The track's precision alignment holes guarantee orthogonality when you reconfigure the stages, and the dovetail design ensures that the stages won't suffer from stability problems. The 9022 is 12 inch long and is metric compatible. The rail comes with 3 imperial button head screws and 3 metric button head screws.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ezTrac Optical Rail, 12.0 in. Length - 9020NF - Newport MKS
Irvine, CA, United States
ezTrac Optical Rail, 12.0 in. Length
9020NF
ezTrac Optical Rail, 12.0 in. Length 9020NF
The 9020NF e⋅z⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The track's precision alignment holes guarantee orthogonality when you reconfigure the stages, and the dovetail design ensures that the stages won't suffer from stability problems. The 9022 is 12 inch long and is metric compatible. The rail comes with 3 imperial button head screws and 3 metric button head screws.

The 9020NF e⋅z⋅Trac Rail mounts directly to our stages or other accessories and lets you quickly configure and reconfigure your stage setup. The track's precision alignment holes guarantee orthogonality when you reconfigure the stages, and the dovetail design ensures that the stages won't suffer from stability problems. The 9022 is 12 inch long and is metric compatible. The rail comes with 3 imperial button head screws and 3 metric button head screws.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number 9020NF
Product Name ezTrac Optical Rail, 12.0 in. Length
Style Metric
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail, Aluminum, 2000 mm Length, M4 Threads, X48 Series - X48-2 - Newport MKS
Specs
Style Metric
Length 78.74 inch (2000 mm)
Width 1.87 inch (47.5 mm)
View Details
Optical Rail, Miniature, 3 in. Length, 8-32 Thread and 1/4-20 CLR - MRL-3 - Newport MKS
Specs
Style Metric
Length 3 inch (76.2 mm)
Width 0.7520 inch (19.1 mm)
View Details
Optical Rail, Miniature, 75 mm, 19.1 mm Width, M4 Thread and M6 CLR - M-MRL-3 - Newport MKS
Specs
Style Metric
Length 2.95 inch (75 mm)
Width 0.7520 inch (19.1 mm)
View Details