Newport MKS High-Energy Pinhole, Molybdenum, 40 µm, 900 Series 900PH-40

Description
The 900PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 40 ± 4 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is mounted for use with our Model 900 spatial filter.
Request a Quote
Description
The 900PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 40 ± 4 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is mounted for use with our Model 900 spatial filter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Energy Pinhole, Molybdenum, 40 µm, 900 Series - 900PH-40 - Newport MKS
Irvine, CA, United States
High-Energy Pinhole, Molybdenum, 40 µm, 900 Series
900PH-40
High-Energy Pinhole, Molybdenum, 40 µm, 900 Series 900PH-40
The 900PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 40 ± 4 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is mounted for use with our Model 900 spatial filter.

The 900PH-40 High Energy Pinhole Aperture is fabricated from ultra-thin molybdenum, a refractory alloy with high heat conductivity and melting point. This material exhibits almost no warping due to localized heating by the laser. A smooth 40 ± 4 μm diameter hole with extremely low ellipticity is produced using laser drilling techniques. These pinholes have a laser damage threshold of 75 MW/cm2 CW and are suitable for pulsed laser use up to 700 mJ/cm2. This version is mounted for use with our Model 900 spatial filter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 900PH-40
Product Name High-Energy Pinhole, Molybdenum, 40 µm, 900 Series
Filter Type High Energy Pinhole
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 25.4 mm, 750±10 nm Center, 70±30 nm FWHM - 10BPF70-750 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
High-Energy Pinhole, Molybdenum, 30 µm, 0.875-20 Thread - 910PH-30 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Bandpass Filter, 25.4 mm, 800±2 nm Center, 12±2 nm FWHM - 10BPF10-800 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
Neutral Density Filter, Absorptive, 12.7 mm, 1.0 OD at 546.1 nm - FR-OD100 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details