Newport MKS Bandpass Filter, 50.8x50.8 mm, 360±2 nm Center, 11±2 nm FWHM 20BPF10-360

Description
The 20BPF10-360 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 360 ± 2 nm and a Full Width Half Max of 11 ± 2 nm. See Curve 8, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote
Description
The 20BPF10-360 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 360 ± 2 nm and a Full Width Half Max of 11 ± 2 nm. See Curve 8, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bandpass Filter, 50.8x50.8 mm, 360±2 nm Center, 11±2 nm FWHM - 20BPF10-360 - Newport MKS
Irvine, CA, United States
Bandpass Filter, 50.8x50.8 mm, 360±2 nm Center, 11±2 nm FWHM
20BPF10-360
Bandpass Filter, 50.8x50.8 mm, 360±2 nm Center, 11±2 nm FWHM 20BPF10-360
The 20BPF10-360 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 360 ± 2 nm and a Full Width Half Max of 11 ± 2 nm. See Curve 8, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

The 20BPF10-360 Bandpass Filter is a 2 x 2 inch (50.8 x 50.8 mm) square bandpass filter with a center wavelength of 360 ± 2 nm and a Full Width Half Max of 11 ± 2 nm. See Curve 8, for transmission graph. Our Bandpass Filters pass a narrow spectral band of UV, visible, or NIR radiation and reject out-of-band wavelengths from the X-ray to the far IR. Applications include spectral radiometry, medical diagnostics, chemical analysis, colorimetry, astronomy, and wherever spectral isolation is required.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 20BPF10-360
Product Name Bandpass Filter, 50.8x50.8 mm, 360±2 nm Center, 11±2 nm FWHM
Filter Type Bandpass / Interference Filters; Bandpass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Bandpass Filter, 25.4 mm, 420±2 nm Center, 10±2 nm FWHM - 10BPF10-420 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 7.62 mm (0.3000 inch)
View Details
Heat Absorbing Glass Filter, Coated, 50.8x50.8 mm, IR Cut-off, KG2 - FSQ-KG2-C - Newport MKS
Specs
Filter Type Color Filters; Short Pass Filters; Heat Absorbing Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 1.9 to 3.1 mm (0.0748 to 0.1220 inch)
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 1.5 OD at 632.8 nm - FSQ-ND15 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass Filter, 25.4 mm, 700±10 nm Center, 70±30 nm FWHM - 10BPF70-700 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details