Newport MKS Motion Controller, Picomotor, Open-Loop, 4 Channel 8742

Description
The model 8742 is a 4-axis open-loop intelligent motion controller/driver that provides a compact and low cost solution for driving New Focus open-loop Picomotors products. It is a single-box solution that can be computer controlled via USB and Ethernet communication interfaces using Newport Motion Control Language (NMCL) command set. Both interfaces are well supported via Windows DLL, sample LabVIEW™VIs, and intuitive graphical user interface (GUI) Windows application with device auto-discovery feature. Each model 8742 controller/driver can control one of four 4-pin RJ-22 single output ports for use with any single-channel Picomotor actuator at any given time. The model 8725 multi-axis adapter can be used to connect the 4-pin RJ-22 output ports on the drivers to New Focus™ Picomotor products with 6-pin RJ-11 connectors. Note: Power Supply not included Integrated Controller and Driver Design The 8742 is a single-box solution that provides both control of Picomotor actuators as well as drives the actuators. For plug-and-play use without need for computer control, you can use the hand control pad. This image shows recommended compatible products for this controller. Daisy-Chain Up to 31 Controllers You can daisy-chain up to 31 open or close-loop controllers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. The 8745-PWR-CBL and 8745-RS485-CBL cables are used to daisy-chain power and communication, creating a network of Picomotor controllers. This allows you to connect one master controller to your PC and be able to communicate with the entire stack. Note that one power supply is required for every three controllers. USB and Ethernet Connectivity The model 8742 controller/driver has two computer interface ports: USB-Device and Ethernet. This makes connecting and communicating with a host PC very simple. This controller also features an embedded HTTP server which generates a dynamic web page to accept command line input and show immediate response.
Request a Quote
Description
The model 8742 is a 4-axis open-loop intelligent motion controller/driver that provides a compact and low cost solution for driving New Focus open-loop Picomotors products. It is a single-box solution that can be computer controlled via USB and Ethernet communication interfaces using Newport Motion Control Language (NMCL) command set. Both interfaces are well supported via Windows DLL, sample LabVIEW™VIs, and intuitive graphical user interface (GUI) Windows application with device auto-discovery feature. Each model 8742 controller/driver can control one of four 4-pin RJ-22 single output ports for use with any single-channel Picomotor actuator at any given time. The model 8725 multi-axis adapter can be used to connect the 4-pin RJ-22 output ports on the drivers to New Focus™ Picomotor products with 6-pin RJ-11 connectors. Note: Power Supply not included Integrated Controller and Driver Design The 8742 is a single-box solution that provides both control of Picomotor actuators as well as drives the actuators. For plug-and-play use without need for computer control, you can use the hand control pad. This image shows recommended compatible products for this controller. Daisy-Chain Up to 31 Controllers You can daisy-chain up to 31 open or close-loop controllers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. The 8745-PWR-CBL and 8745-RS485-CBL cables are used to daisy-chain power and communication, creating a network of Picomotor controllers. This allows you to connect one master controller to your PC and be able to communicate with the entire stack. Note that one power supply is required for every three controllers. USB and Ethernet Connectivity The model 8742 controller/driver has two computer interface ports: USB-Device and Ethernet. This makes connecting and communicating with a host PC very simple. This controller also features an embedded HTTP server which generates a dynamic web page to accept command line input and show immediate response.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Newport Corporation model 8742 is a 4-channel open-loop Picomotor controller and driver designed for compact and efficient motion control. It features intelligent 4-axis control and utilizes innovative auto-detection technology for Picomotor products. The device supports plug-and-play USB 2.0 and advanced 10/100 Ethernet connectivity, allowing for easy integration into existing systems. The controller operates using the Newport Motion Control Language (NMCL) command set and is compatible with Windows applications, including LabVIEW, providing a user-friendly interface with device auto-discovery capabilities. Each of the four output ports can control a single-channel Picomotor actuator, and the device is CE and ROHS compliant. With a maximum pulse rate of up to 2 kHz, the model 8742 operates within a temperature range of 0°C to 65°C and has a compact size of 5.45 in x 3.61 in x 1.02 in. It consumes 11 watts at sustained speed and 2 watts when idle, making it suitable for various applications requiring precise motion control.

Datasheet Summary
Powered by GS/AI

The Newport Corporation model 8742 is a 4-channel open-loop Picomotor controller and driver designed for compact and efficient motion control. It features intelligent 4-axis control and utilizes innovative auto-detection technology for Picomotor products. The device supports plug-and-play USB 2.0 and advanced 10/100 Ethernet connectivity, allowing for easy integration into existing systems. The controller operates using the Newport Motion Control Language (NMCL) command set and is compatible with Windows applications, including LabVIEW, providing a user-friendly interface with device auto-discovery capabilities. Each of the four output ports can control a single-channel Picomotor actuator, and the device is CE and ROHS compliant. With a maximum pulse rate of up to 2 kHz, the model 8742 operates within a temperature range of 0°C to 65°C and has a compact size of 5.45 in x 3.61 in x 1.02 in. It consumes 11 watts at sustained speed and 2 watts when idle, making it suitable for various applications requiring precise motion control.

Suppliers

Company
Product
Description
Supplier Links
Motion Controller, Picomotor, Open-Loop, 4 Channel - 8742 - Newport MKS
Irvine, CA, United States
Motion Controller, Picomotor, Open-Loop, 4 Channel
8742
Motion Controller, Picomotor, Open-Loop, 4 Channel 8742
The model 8742 is a 4-axis open-loop intelligent motion controller/driver that provides a compact and low cost solution for driving New Focus open-loop Picomotors products. It is a single-box solution that can be computer controlled via USB and Ethernet communication interfaces using Newport Motion Control Language (NMCL) command set. Both interfaces are well supported via Windows DLL, sample LabVIEW™VIs, and intuitive graphical user interface (GUI) Windows application with device auto-discovery feature. Each model 8742 controller/driver can control one of four 4-pin RJ-22 single output ports for use with any single-channel Picomotor actuator at any given time. The model 8725 multi-axis adapter can be used to connect the 4-pin RJ-22 output ports on the drivers to New Focus™ Picomotor products with 6-pin RJ-11 connectors. Note: Power Supply not included Integrated Controller and Driver Design The 8742 is a single-box solution that provides both control of Picomotor actuators as well as drives the actuators. For plug-and-play use without need for computer control, you can use the hand control pad. This image shows recommended compatible products for this controller. Daisy-Chain Up to 31 Controllers You can daisy-chain up to 31 open or close-loop controllers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. The 8745-PWR-CBL and 8745-RS485-CBL cables are used to daisy-chain power and communication, creating a network of Picomotor controllers. This allows you to connect one master controller to your PC and be able to communicate with the entire stack. Note that one power supply is required for every three controllers. USB and Ethernet Connectivity The model 8742 controller/driver has two computer interface ports: USB-Device and Ethernet. This makes connecting and communicating with a host PC very simple. This controller also features an embedded HTTP server which generates a dynamic web page to accept command line input and show immediate response.

The model 8742 is a 4-axis open-loop intelligent motion controller/driver that provides a compact and low cost solution for driving New Focus open-loop Picomotors products. It is a single-box solution that can be computer controlled via USB and Ethernet communication interfaces using Newport Motion Control Language (NMCL) command set. Both interfaces are well supported via Windows DLL, sample LabVIEW™VIs, and intuitive graphical user interface (GUI) Windows application with device auto-discovery feature. Each model 8742 controller/driver can control one of four 4-pin RJ-22 single output ports for use with any single-channel Picomotor actuator at any given time. The model 8725 multi-axis adapter can be used to connect the 4-pin RJ-22 output ports on the drivers to New Focus™ Picomotor products with 6-pin RJ-11 connectors. Note: Power Supply not included

Integrated Controller and Driver Design

The 8742 is a single-box solution that provides both control of Picomotor actuators as well as drives the actuators. For plug-and-play use without need for computer control, you can use the hand control pad. This image shows recommended compatible products for this controller.


Daisy-Chain Up to 31 Controllers

You can daisy-chain up to 31 open or close-loop controllers together with four channels each, so you can have a network of up to 124 standard Picomotor actuators. The 8745-PWR-CBL and 8745-RS485-CBL cables are used to daisy-chain power and communication, creating a network of Picomotor controllers. This allows you to connect one master controller to your PC and be able to communicate with the entire stack. Note that one power supply is required for every three controllers.


USB and Ethernet Connectivity


The model 8742 controller/driver has two computer interface ports: USB-Device and Ethernet. This makes connecting and communicating with a host PC very simple. This controller also features an embedded HTTP server which generates a dynamic web page to accept command line input and show immediate response.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Motion Controllers
Product Number 8742
Product Name Motion Controller, Picomotor, Open-Loop, 4 Channel
Axes 4.0
Unlock Full Specs
to access all available technical data

Similar Products