The New Focus 8703 Single-axis Picomotor™ Driver Module is a PCB-mounted driver designed for integration into devices, instruments, or laboratory setups, featuring an interface board with connectors for TTL and analog control inputs. It requires an external power supply and is not compatible with the iPico driver system. The module supports TTL, quadrature, linear voltage, and bang-bang control modes, operates at a maximum pulse rate of 2 kHz at 25 °C, and accepts an input voltage range of 10 to 12 V. It measures 117.3 x 104 x 41.4 mm, weighs 0.163 kg, and operates within a temperature range of 0 °C to 65 °C. The unit is RoHS compliant and carries CE certification.
The 8703 Single-axis Picomotor™ Driver Module is for those of you who've asked us for a Picomotor™ driver that interfaces through TTL or analog signals. This redesigned driver module is based upon our Model 8712 OEM driver module, but now comes on its own interface board and with connectors so you can easily interface with it and build it into your device, instrument, or laboratory setup. The Model 8703 driver module requires an external power supply, and is not compatible with the iPico driver and its accessories.
Integrated PCB for Easy System Integration
The model 8703 TTL/Analog Driver module incorporates the model 8712 PCB-Mountable Driver module with a printed circuit board for quick and easy integration into your system. It is available with a choice of 4 industry-standard analog and digital motion-control interfaces, step/direction, quadrature, ±10V linear, or bang-bang voltage control interfaces.
Interfaces with TTL or Analog Signals
The Single-Axis Picomotor Driver modules are designed to easily interface with analog voltage signals for linear or bang-bang voltage control as well as digital TTL signals for step/direction or quadrature control.
Ideal for OEM and Laboratory Applications
These driver modules are simple to integrate and are designed to be directly built into your device, instrument, or laboratory setup.
| Newport MKS | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | 8703 |
| Product Name | Picomotor Driver Module, Single-Axis, TTL/Analog |
| Axes | 1.0 |