The 819M-PFR-1.0-2.5B Flat Black Port Frame Reducer mounts onto the 2.5 inches port frame to change the port frame to 1 inch diameter. This allows accessories designed for smaller port sizes to be used with larger port frames. Coated with flat black. Mount with two M3 size set screws using a 1.5 mm allen wrench, which are included with the part.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 819M-PFR-1.0-2.5B |
| Product Name | Port Frame Reducer, 2.5 to 1 in. Port, Flat Black, 819C and 819D Spheres |