Newport MKS Motorized XYθxθy Tilt Aligner, 3 mm, 8°, M4 8071-M

Description
The 8071-M XYθxθy Motorized Four-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, θx, and θy. The Model 8071-M four-axis aligner is ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 tapped holes. Use with two 8725 multi axis adapters and one 8742 controller/driver or one 8742-4-KIT to control all 4 axes (sold separately).
Request a Quote
Description
The 8071-M XYθxθy Motorized Four-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, θx, and θy. The Model 8071-M four-axis aligner is ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 tapped holes. Use with two 8725 multi axis adapters and one 8742 controller/driver or one 8742-4-KIT to control all 4 axes (sold separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, M4 - 8071-M - Newport MKS
Irvine, CA, United States
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, M4
8071-M
Motorized XYθxθy Tilt Aligner, 3 mm, 8°, M4 8071-M
The 8071-M XYθxθy Motorized Four-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, θx, and θy. The Model 8071-M four-axis aligner is ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 tapped holes. Use with two 8725 multi axis adapters and one 8742 controller/driver or one 8742-4-KIT to control all 4 axes (sold separately).

The 8071-M XYθxθy Motorized Four-Axis Tilt Aligner increases the utility of our popular kinematic stages by motorizing each of the axes. The addition of Picomotor™ actuators to each stage allows remote high-resolution (<30 nm) adjustment of various combinations of X, Y, θx, and θy. The Model 8071-M four-axis aligner is ideal for positioning modulators or isolators and for coupling light into waveguide devices. M4 tapped holes. Use with two 8725 multi axis adapters and one 8742 controller/driver or one 8742-4-KIT to control all 4 axes (sold separately).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 8071-M
Product Name Motorized XYθxθy Tilt Aligner, 3 mm, 8°, M4
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Actuator, NSA12, CONEX-PP Integrated Controller, Vacuum - CONEX-NSA12V6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.4331 inch (11 mm)
Rated Speed 0.0177 in/sec (0.0270 m/min)
Motor Type Stepper; Micro Step Drive Stepper
View Details
Manual Linear Stage, Gothic-Arch Bearings, 6.5 mm, M4, No Baseplate - 9061-COM-M - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details
Piezo XY Stage, 25.4 mm Travel, Crossed Roller Bearings, Picomotor - 9067-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details