Newport MKS Ferrule Converter, ST Termination to 11mm Standard Ferrule 77675

Description
The 77675 ST Fiber Bundle Ferrule is an aluminum cylinder with an 11 mm outside diameter with an ST termination. This lets you use any ST terminated single fiber with our full range of fiber bundle holders and positioners. 11 mm fiber ferrules give all our bundles a common external diameter of 11 mm (0.44 inch). This allows the same holders and positioners to be used for all bundles simplifying coupling and positioning.
Request a Quote
Description
The 77675 ST Fiber Bundle Ferrule is an aluminum cylinder with an 11 mm outside diameter with an ST termination. This lets you use any ST terminated single fiber with our full range of fiber bundle holders and positioners. 11 mm fiber ferrules give all our bundles a common external diameter of 11 mm (0.44 inch). This allows the same holders and positioners to be used for all bundles simplifying coupling and positioning.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrule Converter, ST Termination to 11mm Standard Ferrule - 77675 - Newport MKS
Irvine, CA, United States
Ferrule Converter, ST Termination to 11mm Standard Ferrule
77675
Ferrule Converter, ST Termination to 11mm Standard Ferrule 77675
The 77675 ST Fiber Bundle Ferrule is an aluminum cylinder with an 11 mm outside diameter with an ST termination. This lets you use any ST terminated single fiber with our full range of fiber bundle holders and positioners. 11 mm fiber ferrules give all our bundles a common external diameter of 11 mm (0.44 inch). This allows the same holders and positioners to be used for all bundles simplifying coupling and positioning.

The 77675 ST Fiber Bundle Ferrule is an aluminum cylinder with an 11 mm outside diameter with an ST termination. This lets you use any ST terminated single fiber with our full range of fiber bundle holders and positioners. 11 mm fiber ferrules give all our bundles a common external diameter of 11 mm (0.44 inch). This allows the same holders and positioners to be used for all bundles simplifying coupling and positioning.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Connectors
Product Number 77675
Product Name Ferrule Converter, ST Termination to 11mm Standard Ferrule
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Mating Adapter, SC Female to FC Female. - F-MA-SC-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC; SC
Insertion Loss 0.1000 dB
View Details
Bare Fiber Adaptor, Single-mode, ST Connector - F-AS-ST - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type ST
Fiber Application Single Mode
View Details
Fiber Optic Mating Adapter, FC Female to FC Female - F-MA-FC-FC - Newport MKS
Specs
Connector / Adapter Adapter
Connector Type FC
Insertion Loss 0.1000 dB
View Details