Newport MKS Fixed Slit, 6.32 mm Width, 18 mm Height 77211

Description
The 77211 Fixed Slit has a 6.32 mm width and 18 mm height and is the most economical choice if only a few slit sizes are required. They also offer the greatest accuracy and repeatability. This precision slit is fixed onto a machined block that slides into the 77294 Fixed Slit Holder. The Fixed Slit Holder is ordered with the Oriel® monochromator or spectrograph and is installed on all ports of the instrument. Slits are ordered separately, and should be the same size for all ports. Order two slits for the 77250 Manually Operated Monochromator and Cornerstone 130B Monochromators. Order two slits for a Cornerstone 260 Monochromator with a single output port, and order three slits for a Cornerstone 260 with dual output ports. Note that slits may be interchanged without affecting the instrument's calibration. However, the Fixed Slit Holder should never be removed from the monochromator.
Request a Quote
Description
The 77211 Fixed Slit has a 6.32 mm width and 18 mm height and is the most economical choice if only a few slit sizes are required. They also offer the greatest accuracy and repeatability. This precision slit is fixed onto a machined block that slides into the 77294 Fixed Slit Holder. The Fixed Slit Holder is ordered with the Oriel® monochromator or spectrograph and is installed on all ports of the instrument. Slits are ordered separately, and should be the same size for all ports. Order two slits for the 77250 Manually Operated Monochromator and Cornerstone 130B Monochromators. Order two slits for a Cornerstone 260 Monochromator with a single output port, and order three slits for a Cornerstone 260 with dual output ports. Note that slits may be interchanged without affecting the instrument's calibration. However, the Fixed Slit Holder should never be removed from the monochromator.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Slit, 6.32 mm Width, 18 mm Height - 77211 - Newport MKS
Irvine, CA, United States
Fixed Slit, 6.32 mm Width, 18 mm Height
77211
Fixed Slit, 6.32 mm Width, 18 mm Height 77211
The 77211 Fixed Slit has a 6.32 mm width and 18 mm height and is the most economical choice if only a few slit sizes are required. They also offer the greatest accuracy and repeatability. This precision slit is fixed onto a machined block that slides into the 77294 Fixed Slit Holder. The Fixed Slit Holder is ordered with the Oriel® monochromator or spectrograph and is installed on all ports of the instrument. Slits are ordered separately, and should be the same size for all ports. Order two slits for the 77250 Manually Operated Monochromator and Cornerstone 130B Monochromators. Order two slits for a Cornerstone 260 Monochromator with a single output port, and order three slits for a Cornerstone 260 with dual output ports. Note that slits may be interchanged without affecting the instrument's calibration. However, the Fixed Slit Holder should never be removed from the monochromator.

The 77211 Fixed Slit has a 6.32 mm width and 18 mm height and is the most economical choice if only a few slit sizes are required. They also offer the greatest accuracy and repeatability. This precision slit is fixed onto a machined block that slides into the 77294 Fixed Slit Holder. The Fixed Slit Holder is ordered with the Oriel® monochromator or spectrograph and is installed on all ports of the instrument. Slits are ordered separately, and should be the same size for all ports.
Order two slits for the 77250 Manually Operated Monochromator and Cornerstone 130B Monochromators. Order two slits for a Cornerstone 260 Monochromator with a single output port, and order three slits for a Cornerstone 260 with dual output ports.
Note that slits may be interchanged without affecting the instrument's calibration. However, the Fixed Slit Holder should never be removed from the monochromator.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Uncategorized Products
Product Number 77211
Product Name Fixed Slit, 6.32 mm Width, 18 mm Height
Unlock Full Specs
to access all available technical data

Similar Products