The 76992 is especially suited to laser or focal plane use and applications including beam modulation at frequencies up to 150 Hz in burst mode. Burst frequency rating is specified for four seconds maximum with one minute minimum between bursts. In continuous mode (defined as the shutter minimum exposure pulse), the shutter operates at 20 Hz. For continuous cycling, the open time should not exceed 25% of the cycle time. This shutter features a 6 mm aperture.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 76992 |
| Product Name | Electronic Shutter, 6 mm Aperture, 150 Hz Exposure Frequency |