The 74017 Mounting Kit connects the Cornerstone 130B monochromator to an arc lamp or quartz tungsten halogen light source. This kit is compatible with Oriel® Research Lamp Housings which hold 50 to 250 watt lamps. It includes a base plate, a flexible light shield, a 1.5-inch diameter focusing lens and lens holder. All the hardware required to mount the lamp housing and monochromator to the base plate is provided. The mounting kit's base plate comes with four adjustable leveling feet. The feet may be removed to secure the base plate to an inch or metric optical table.
This plate can also be used with the legacy Cornerstone 130 series monochromators.
If only mounting the Cornerstone 130B monochromator is required, consider using the 74006 mounting kit.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 74017 |
| Product Name | Mounting Kit, Cornerstone 130B Monochromator to Research Lamp Housing |