The 71306 Flange Mounted Cell is a simple mount with a 1.5 Inch Series female-flange on one end and a male-flange on the other. It holds 1 inch (25.4 mm) diameter optics up to 0.38 inch (9.5 mm) thick, and has a clear aperture of 0.8 inch (20 mm). It is ideal for holding optical accessories at the input or output of our light sources, monochromators and other flanged instruments. This quick connect model is recommended for set-ups that will be broken down frequently. These snap on and off male flanged components without the need for hardware.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 71306 |
| Product Name | Flange Mounted Cell, Quick Connect, 1.0 in. Optics, 1.5 Inch Flange |