The 7123 Flange Mounted Cell is a simple mount with a 1.5 Inch Series female-flange on one end and a male-flange on the other. It holds 1 inch (25.4 mm) diameter optics up to 0.38 inch (9.5 mm) thick, and has a clear aperture of 0.8 inch (20 mm). It is ideal for holding optical accessories at the input or output of our light sources, monochromators and other flanged instruments. This set screw model couples to male-flanged components via three set screws and is light tight.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 7123 |
| Product Name | Flange Mounted Cell, 1.0 in. Diameter Optics, 1.5 Inch Flange |