Newport MKS Laser Diode Mount, 3 & 4-pin TO-Can, Temp Controlled 710

Description
The 710 Temperature Controlled Laser Diode Mount provides a convenient mounting solution for the most demanding laser diode control in the laboratory. Direct access to the laser TO-CAN window is possible on this laser diode mount, for both the TO-9 (9 mm) and TO-56 (5.6 mm) type packages. Collimation of the divergent output of a free-space laser diode is accomplished via the accessories available for these laser diode mounts, in addition to fiber pigtailed diode lasers which are accommodated on this same platform. For collimating divergent output beams, a precision lens alignment mechanism and multiple-element collimating optics are available as accessories. Optimum temperature control is achieved via two built-in 12.5 W Peltier thermoelectric coolers (TEC). To increase system flexibility, the mount incorporates a nitrogen purge fitting, a BNC connector for modulation (BIAS-T not included), and two temperature sensors (thermistor and AD592CN). The mount can be used with a post and post holder to secure to an optical table or optical breadboard. The mount supports 8-32 and M4 type threaded screws for attachment.
Request a Quote
Description
The 710 Temperature Controlled Laser Diode Mount provides a convenient mounting solution for the most demanding laser diode control in the laboratory. Direct access to the laser TO-CAN window is possible on this laser diode mount, for both the TO-9 (9 mm) and TO-56 (5.6 mm) type packages. Collimation of the divergent output of a free-space laser diode is accomplished via the accessories available for these laser diode mounts, in addition to fiber pigtailed diode lasers which are accommodated on this same platform. For collimating divergent output beams, a precision lens alignment mechanism and multiple-element collimating optics are available as accessories. Optimum temperature control is achieved via two built-in 12.5 W Peltier thermoelectric coolers (TEC). To increase system flexibility, the mount incorporates a nitrogen purge fitting, a BNC connector for modulation (BIAS-T not included), and two temperature sensors (thermistor and AD592CN). The mount can be used with a post and post holder to secure to an optical table or optical breadboard. The mount supports 8-32 and M4 type threaded screws for attachment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Mount, 3 & 4-pin TO-Can, Temp Controlled - 710 - Newport MKS
Irvine, CA, United States
Laser Diode Mount, 3 & 4-pin TO-Can, Temp Controlled
710
Laser Diode Mount, 3 & 4-pin TO-Can, Temp Controlled 710
The 710 Temperature Controlled Laser Diode Mount provides a convenient mounting solution for the most demanding laser diode control in the laboratory. Direct access to the laser TO-CAN window is possible on this laser diode mount, for both the TO-9 (9 mm) and TO-56 (5.6 mm) type packages. Collimation of the divergent output of a free-space laser diode is accomplished via the accessories available for these laser diode mounts, in addition to fiber pigtailed diode lasers which are accommodated on this same platform. For collimating divergent output beams, a precision lens alignment mechanism and multiple-element collimating optics are available as accessories. Optimum temperature control is achieved via two built-in 12.5 W Peltier thermoelectric coolers (TEC). To increase system flexibility, the mount incorporates a nitrogen purge fitting, a BNC connector for modulation (BIAS-T not included), and two temperature sensors (thermistor and AD592CN). The mount can be used with a post and post holder to secure to an optical table or optical breadboard. The mount supports 8-32 and M4 type threaded screws for attachment.

The 710 Temperature Controlled Laser Diode Mount provides a convenient mounting solution for the most demanding laser diode control in the laboratory. Direct access to the laser TO-CAN window is possible on this laser diode mount, for both the TO-9 (9 mm) and TO-56 (5.6 mm) type packages. Collimation of the divergent output of a free-space laser diode is accomplished via the accessories available for these laser diode mounts, in addition to fiber pigtailed diode lasers which are accommodated on this same platform. For collimating divergent output beams, a precision lens alignment mechanism and multiple-element collimating optics are available as accessories. Optimum temperature control is achieved via two built-in 12.5 W Peltier thermoelectric coolers (TEC). To increase system flexibility, the mount incorporates a nitrogen purge fitting, a BNC connector for modulation (BIAS-T not included), and two temperature sensors (thermistor and AD592CN). The mount can be used with a post and post holder to secure to an optical table or optical breadboard. The mount supports 8-32 and M4 type threaded screws for attachment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number 710
Product Name Laser Diode Mount, 3 & 4-pin TO-Can, Temp Controlled
Unlock Full Specs
to access all available technical data

Similar Products