The 68952 is an adapter kit used to connect a Research series lamp housing to the 68950 Light Intensity Controller and Digital Timer. It includes two apertures, either of which can be inserted to prevent saturation of the feedback detector. Aperture opening are 1 mm (.039 inch) and 2 mm (.079 inch) diameter. The kit may also be used to hold a 25.4 mm (1 inch) diameter optic, up to 6.1 mm (.024 inch) thick, when stacked together with the aperture. This kit, used together with the 68950, is compatible with 699xx Digital Arc Lamp Power Supplies.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 68952 |
| Product Name | Adapter Kit, Research Lamp Housing to Light Intensity Controller/Timer |