Newport MKS Beam Steering Accessory, Bottom 670-RCB

Description
The 670-RCB Beam Steering Accessory for 1.5-in. diameter mounting rods. It provides coarse adjustment of the height and direction of a laser beam.. The rigid, integrated construction provides excellent stability in critical applications. In use, the 670-RCB (mirror purchased separately) is pivoted to the desired angle with an integrated knurled knob. The upper elliptical mirror holder (670-RCT) has a hand-sized knurled knob for coarse azimuth positioning over a 360° range and high-resolution adjustment screws for precise beam pointing in azimuth and elevation. The 670-RCB provides a wider adjustment range and better performance and stability than the general-purpose hardware often used in beam steering devices. Used with our patented Model 75 Damped Rod, the beam steering device provides unmatched beam-pointing stability. Mirrors are bonded to the mount using double sided tape and are purchased separately.
Request a Quote
Description
The 670-RCB Beam Steering Accessory for 1.5-in. diameter mounting rods. It provides coarse adjustment of the height and direction of a laser beam.. The rigid, integrated construction provides excellent stability in critical applications. In use, the 670-RCB (mirror purchased separately) is pivoted to the desired angle with an integrated knurled knob. The upper elliptical mirror holder (670-RCT) has a hand-sized knurled knob for coarse azimuth positioning over a 360° range and high-resolution adjustment screws for precise beam pointing in azimuth and elevation. The 670-RCB provides a wider adjustment range and better performance and stability than the general-purpose hardware often used in beam steering devices. Used with our patented Model 75 Damped Rod, the beam steering device provides unmatched beam-pointing stability. Mirrors are bonded to the mount using double sided tape and are purchased separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beam Steering Accessory, Bottom - 670-RCB - Newport MKS
Irvine, CA, United States
Beam Steering Accessory, Bottom
670-RCB
Beam Steering Accessory, Bottom 670-RCB
The 670-RCB Beam Steering Accessory for 1.5-in. diameter mounting rods. It provides coarse adjustment of the height and direction of a laser beam.. The rigid, integrated construction provides excellent stability in critical applications. In use, the 670-RCB (mirror purchased separately) is pivoted to the desired angle with an integrated knurled knob. The upper elliptical mirror holder (670-RCT) has a hand-sized knurled knob for coarse azimuth positioning over a 360° range and high-resolution adjustment screws for precise beam pointing in azimuth and elevation. The 670-RCB provides a wider adjustment range and better performance and stability than the general-purpose hardware often used in beam steering devices. Used with our patented Model 75 Damped Rod, the beam steering device provides unmatched beam-pointing stability. Mirrors are bonded to the mount using double sided tape and are purchased separately.

The 670-RCB Beam Steering Accessory for 1.5-in. diameter mounting rods. It provides coarse adjustment of the height and direction of a laser beam.. The rigid, integrated construction provides excellent stability in critical applications. In use, the 670-RCB (mirror purchased separately) is pivoted to the desired angle with an integrated knurled knob. The upper elliptical mirror holder (670-RCT) has a hand-sized knurled knob for coarse azimuth positioning over a 360° range and high-resolution adjustment screws for precise beam pointing in azimuth and elevation. The 670-RCB provides a wider adjustment range and better performance and stability than the general-purpose hardware often used in beam steering devices. Used with our patented Model 75 Damped Rod, the beam steering device provides unmatched beam-pointing stability. Mirrors are bonded to the mount using double sided tape and are purchased separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 670-RCB
Product Name Beam Steering Accessory, Bottom
Mount Type Periscope Mount
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Gimbal Mount, 2.0 in. Diameter, 3-Axis - 8853 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Stability, Center, 1.0 in., 3 Allen-Keys - 9816-6-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details
Focusing Lens Tube, 1 inch diameter lenses - LT10-F - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details