Newport MKS Fiber Laser Protective Window, Fused Silica, 34 mm, 5.1 mm Thick, 1030-1090 nm 632251-117

Description
The 632251-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 1.34 in. (34 mm), edge thickness of 5.1 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.
Request a Quote
Description
The 632251-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 1.34 in. (34 mm), edge thickness of 5.1 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Laser Protective Window, Fused Silica, 34 mm, 5.1 mm Thick, 1030-1090 nm - 632251-117 - Newport MKS
Irvine, CA, United States
Fiber Laser Protective Window, Fused Silica, 34 mm, 5.1 mm Thick, 1030-1090 nm
632251-117
Fiber Laser Protective Window, Fused Silica, 34 mm, 5.1 mm Thick, 1030-1090 nm 632251-117
The 632251-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 1.34 in. (34 mm), edge thickness of 5.1 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.

The 632251-117 Fiber Laser Protective Window is made of fused silica material and is Trumpf® OEM compatible. It has a diameter of 1.34 in. (34 mm), edge thickness of 5.1 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 632251-117
Product Name Fiber Laser Protective Window, Fused Silica, 34 mm, 5.1 mm Thick, 1030-1090 nm
Window Material UV Grade Fused Silica; Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Sapphire, 12.70 mm Diameter, 3.175 mm Thick - SAW15 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Parallel Optical Window, UV Fused Silica, 50.8 mm, λ/20, 430-700 nm - 20QW40-30AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 430-700 nm
View Details
Laser Wedged Window, High-Energy, 25.4 mm Diameter, 650-1000 nm - 10Q20XAR.16 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 650-1000 nm
View Details
Parallel Optical Window, UV Fused Silica, 20.0 mm, λ/10, 250-700 nm - FSW14AR.15 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-700 nm
View Details