The 625-RC2 Rod Mount Kinematic Mirror Mount is a rod-mountable device that provides vertical positioning flexibility and convenience for 2.0 in. diameter mirrors. It is compatible with Newport's rod models , , and and incorporate the same stable kinematic design as our 600A Series Optical Mounts, with hardened kinematic contacts at all three support points. The 625-RC2 is configured with two high precision AJS Adjustment Screws for a ±10° adjustment range.
Compatible with Optical Support Rods
These mounts feature stable kinematic design with hardened kinematic contacts at all three support points. They are compatible with the heavy duty optical rods as well as SR-series magnetic base optical pedestals.
Micrometer and Adjustment Screw Versions
The standard versions are configured with 100-TPI precision AJS-series Adjustment Screws. Where a direct reading is desired, SM Micrometer versions are available simply by appending "-M" to the part number.
| Newport MKS | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 625-RC2 |
| Product Name | Mirror Mount, 1.5 in. Post Mounted, 2.0 in. Diameter, Knob Adjustment |