The PL40B075DFCB-T Fiber Coupled Laser Diode consists of Fabry-Perot lasers, having a fiber pigtail precisely attached for optimum coupling efficiency. This 405 nm center wavelength version has a typical 75 mW of output power and includes a back facet photodiode. It is compatible with Newport’s 710 Temperature Controlled Mount. The 105/125 multimode fiber pigtail is terminated with an FC style fiber optic connector. Applications include high-speed data and telecommunications systems and instrumentation, and optical instruments requiring a laser diode light source. Backed by 30 day return-for-credit when the product is returned in the original sealed bag with no sign of physical damage. The product is highly ESD sensitive so a grounding wrist strap, like the FK-STRAP, is suggested to prevent damage.
Many Options in One Standard Package
A multitude of center wavelengths - ranging from 405 nm to 1650 nm - and power levels are offered in one standard size package, which is compatible with Temperature Controlled TO-CAN Laser Diode Mount. All laser diodes include a back facet monitor photodiode.
Multimode Fibers with FC/PC Connectors
These laser diodes have a one-meter 50/125, 62.5/125 or 105/125 µm multimode fiber pigtail terminated with FC/PC fiber optic connectors.
Caution on Electrostatic Discharge (ESD)
Each individual product is tested and characterized, and guaranteed to operate, prior to shipment. Certain products, such as laser diodes and high speed detectors are highly sensitive to ESD and it can happen from mundane activities such as connecting electrical cables. A grounding wrist strap, such as the , is recommended when handling this peoduct, as well as additional, properly installed, ESD protection equipment.
Laser Radiation Warning
Radiation emitted by laser devices can be dangerous to the eyes and appropriate precautions must be taken in use. (Ref. BS EN 60825, HD 482 S1 & IEC 825) VISIBLE LASER RADIATION)
Applications
Applications include high-speed data and telecommunications systems and instrumentation, and optical instruments requiring a laser diode light source.
Warranty
Warranty is only applicable to unopened packages with original seal unbroken. The fiber pigtailed laser diodes are backed by 30 day return-for-credit with the laser diode returned in the original sealed bag with no sign of physical damage.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | PL40B075DFCB-T |
| Product Name | Laser Diode, Fiber Pigtailed, 405 nm, 75 mW, 105/125 MM Fiber, FC |
| Type | Fiber Pigtailed Laser Diode |