Newport MKS Dual ND Filter Wheel, Twelve 1.0 in. Filters Pre-Loaded, 0.08-3.0 OD 5215

Description
The 5215 Dual ND Filter Wheel contains a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The simple two-wheel design of the Model 5215 gives you a wide range of optical densities, from 0.08 to 3.0. Each wheel includes six 1 in. diameter filter positions. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel metallic coatings on glass substrate. These wheels are metric compatible. The filters included in wheel A are the , , , , and . The filters included in wheel B are the , , , , and .
Request a Quote
Description
The 5215 Dual ND Filter Wheel contains a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The simple two-wheel design of the Model 5215 gives you a wide range of optical densities, from 0.08 to 3.0. Each wheel includes six 1 in. diameter filter positions. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel metallic coatings on glass substrate. These wheels are metric compatible. The filters included in wheel A are the , , , , and . The filters included in wheel B are the , , , , and .
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual ND Filter Wheel, Twelve 1.0 in. Filters Pre-Loaded, 0.08-3.0 OD - 5215 - Newport MKS
Irvine, CA, United States
Dual ND Filter Wheel, Twelve 1.0 in. Filters Pre-Loaded, 0.08-3.0 OD
5215
Dual ND Filter Wheel, Twelve 1.0 in. Filters Pre-Loaded, 0.08-3.0 OD 5215
The 5215 Dual ND Filter Wheel contains a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The simple two-wheel design of the Model 5215 gives you a wide range of optical densities, from 0.08 to 3.0. Each wheel includes six 1 in. diameter filter positions. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel metallic coatings on glass substrate. These wheels are metric compatible. The filters included in wheel A are the , , , , and . The filters included in wheel B are the , , , , and .

The 5215 Dual ND Filter Wheel contains a set of neutral-density (ND) filters mounted in a single easy-to-use unit. The simple two-wheel design of the Model 5215 gives you a wide range of optical densities, from 0.08 to 3.0. Each wheel includes six 1 in. diameter filter positions. The filter positions are mechanically indexed for precise positioning and the filters are made with Inconel metallic coatings on glass substrate. These wheels are metric compatible. The filters included in wheel A are the , , , , and . The filters included in wheel B are the , , , , and .

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 5215
Product Name Dual ND Filter Wheel, Twelve 1.0 in. Filters Pre-Loaded, 0.08-3.0 OD
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Optical Filter, Mercury Line, 25.4 mm, 365.0±2 nm Center, 12±2nm FWHM - 10MLF10-365 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 7.59 mm (0.2990 inch)
View Details
Longpass Filter, Dielectric, 25.4 mm, 850 ± 7 nm Cut-On, 865 - 1200 nm - 10LWF-850-B - Newport MKS
Specs
Filter Type Long Pass Filters; Dielectric Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 1.0 OD at 632.8 nm - FSQ-ND10 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass Filter, 25.4 mm, 520±2 nm Center, 10±2 nm FWHM - 10BPF10-520 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 6.35 mm (0.2500 inch)
View Details