Newport MKS Hot Mirror, 50.8 x 50.8 mm, 0° AOI, 420-690 nm Transmittance 20HMS-0

Description
The 20HMS-0 Hot Mirror is a 50.8 x 50.8 mm square 0° mirror used as a heat control filter. Our hot mirrors are heat-reflecting shortpass filters designed to transmit 420-690 nm visible wavelengths while reflecting 725-1550 nm near-infrared heat generating wavelengths. These filters can be used to remove heat from an optical system.
Request a Quote
Description
The 20HMS-0 Hot Mirror is a 50.8 x 50.8 mm square 0° mirror used as a heat control filter. Our hot mirrors are heat-reflecting shortpass filters designed to transmit 420-690 nm visible wavelengths while reflecting 725-1550 nm near-infrared heat generating wavelengths. These filters can be used to remove heat from an optical system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hot Mirror, 50.8 x 50.8 mm, 0° AOI, 420-690 nm Transmittance - 20HMS-0 - Newport MKS
Irvine, CA, United States
Hot Mirror, 50.8 x 50.8 mm, 0° AOI, 420-690 nm Transmittance
20HMS-0
Hot Mirror, 50.8 x 50.8 mm, 0° AOI, 420-690 nm Transmittance 20HMS-0
The 20HMS-0 Hot Mirror is a 50.8 x 50.8 mm square 0° mirror used as a heat control filter. Our hot mirrors are heat-reflecting shortpass filters designed to transmit 420-690 nm visible wavelengths while reflecting 725-1550 nm near-infrared heat generating wavelengths. These filters can be used to remove heat from an optical system.

The 20HMS-0 Hot Mirror is a 50.8 x 50.8 mm square 0° mirror used as a heat control filter. Our hot mirrors are heat-reflecting shortpass filters designed to transmit 420-690 nm visible wavelengths while reflecting 725-1550 nm near-infrared heat generating wavelengths. These filters can be used to remove heat from an optical system.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number 20HMS-0
Product Name Hot Mirror, 50.8 x 50.8 mm, 0° AOI, 420-690 nm Transmittance
Filter Type Hot Mirrors; Short Pass Filters; Hot Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Shortpass Filter, Dichroic, 25.0 mm, 400 nm Cut-off, 325-385 nm Transmission - 10SWF-400-B - Newport MKS
Specs
Filter Type Short Pass Filters; High Transmission Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Rectangular Width 25 mm (0.9843 inch)
View Details
Hot Mirror, 25.4 mm, 0° AOI, 420-690 nm Transmittance - 10HMR-0 - Newport MKS
Specs
Filter Type Hot Mirrors; Short Pass Filters; Hot Mirror
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Longpass Filter, Colored Glass, 25.4 mm, 324 nm Cut-on, WG320 Glass - FSR-WG320 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Longpass Filter, Colored Glass, 25.4 mm, 645 nm Cut-on, RG645 Glass - FSR-RG645 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details