Newport MKS Neutral Density Filter, Infrared, 25 mm, 0.5 OD, ±2.00% Tolerance NDIR10-05

Description
The NDIR10-05 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 0.5, and ± 2% transmittance tolerance. Optimized for 2 to 5 μm, this filter attenuates IR radiation from 2 to 14 μm. It is made from a germanium substrate and is coated with a spectrally neutral vacuum deposited metal alloy reflective coating.
Request a Quote
Description
The NDIR10-05 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 0.5, and ± 2% transmittance tolerance. Optimized for 2 to 5 μm, this filter attenuates IR radiation from 2 to 14 μm. It is made from a germanium substrate and is coated with a spectrally neutral vacuum deposited metal alloy reflective coating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Neutral Density Filter, Infrared, 25 mm, 0.5 OD, ±2.00% Tolerance - NDIR10-05 - Newport MKS
Irvine, CA, United States
Neutral Density Filter, Infrared, 25 mm, 0.5 OD, ±2.00% Tolerance
NDIR10-05
Neutral Density Filter, Infrared, 25 mm, 0.5 OD, ±2.00% Tolerance NDIR10-05
The NDIR10-05 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 0.5, and ± 2% transmittance tolerance. Optimized for 2 to 5 μm, this filter attenuates IR radiation from 2 to 14 μm. It is made from a germanium substrate and is coated with a spectrally neutral vacuum deposited metal alloy reflective coating.

The NDIR10-05 Infrared Neutral Density Filter is a 1 inch (25.0 mm) diameter filter with an optical density of 0.5, and ± 2% transmittance tolerance. Optimized for 2 to 5 μm, this filter attenuates IR radiation from 2 to 14 μm. It is made from a germanium substrate and is coated with a spectrally neutral vacuum deposited metal alloy reflective coating.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Filters
Product Number NDIR10-05
Product Name Neutral Density Filter, Infrared, 25 mm, 0.5 OD, ±2.00% Tolerance
Filter Type Neutral Density Filters
Unlock Full Specs
to access all available technical data

Similar Products

Longpass Filter, Colored Glass, 50.8 x 50.8 mm, 780 nm Cut-on, RG780 Glass - FSQ-RG780 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Rectangular Width 50.8 mm (2 inch)
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 2.5 OD at 632.8 nm - FSQ-ND25 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 12.7 mm, 645 nm Cut-on - 5CGA-645 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width 12.7 mm (0.5000 inch)
View Details
Neutral Density Filter, Absorptive, 50.8 x 50.8 mm, 0.6 OD at 546.1 nm - FSQ-OD60 - Newport MKS
Specs
Filter Type Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
Thickness 0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details