Newport MKS Adaptor Plate, 450A Linear Stage 450P

Description
The 450P Adaptor Plate provides a set of tapped and clearance mounting holes to accommodate post holders and other components, and to provide attachment to optical tables and breadboards.
Request a Quote
Description
The 450P Adaptor Plate provides a set of tapped and clearance mounting holes to accommodate post holders and other components, and to provide attachment to optical tables and breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adaptor Plate, 450A Linear Stage - 450P - Newport MKS
Irvine, CA, United States
Adaptor Plate, 450A Linear Stage
450P
Adaptor Plate, 450A Linear Stage 450P
The 450P Adaptor Plate provides a set of tapped and clearance mounting holes to accommodate post holders and other components, and to provide attachment to optical tables and breadboards.

The 450P Adaptor Plate provides a set of tapped and clearance mounting holes to accommodate post holders and other components, and to provide attachment to optical tables and breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number 450P
Product Name Adaptor Plate, 450A Linear Stage
Unlock Full Specs
to access all available technical data

Similar Products

Motorized XY Linear Stage, Gothic-Arch Bearing, 25x25 mm, 5 mm, M4 - 9061-XY-PP-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.1969 inch (5 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, XZ Pico, Y Micro, Imperial - 9066-XYZ-PNP - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Manual Linear Stage, Stainless Steel, Optical Encoder, 1.0 in., 1/4-20 - 9067-COM-E - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
View Details
Manual Linear Stage, Crossed-Roller Bearings, Aperture, 1.0 in. Travel, 1/4-20 - 426A - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Device Type Crossed Roller Slide
View Details